2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management 24-VQFN -40 to 85
IC BATT CHG LI-ION 1CELL 24VQFN
IC BATT CHG LI-ION 1CELL 24VQFN
IC BATT CHG LI-ION 1CELL 24VQFN
Charger IC Lithium Ion 24-VQFN (4x4)
IC BATT CHG LI-ION 1CELL 24VQFN
BATT CHARGER, LI-ION/POL, 2.5A, VQFN-24; Battery Type:Li-Ion, Li-Pol; Input Voltage:10V; Battery Charge Voltage:4.2V; Charge Current Max:2.5A; Battery IC Case Style:VQFN; No. of Pins:24Pins; No. of Series Cells:1; Operating RoHS Compliant: Yes
IC BATT CHG LI-ION 1CELL 24VQFN
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24166RGET | 296-36560-1-ND | BQ24166RGET | BQ24166RGET | 26AJ5223 | BQ24166RGET |
| Product Name | BQ24166 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management | PMIC - Battery Chargers | Battery Chargers | PMIC - Battery Chargers | Batt Charger, Li-Ion/pol, 2.5A, Vqfn-24; Battery Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Charger Type | Switching | |||||
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion | Li-Ion; Li-Ion, Li-Pol | Li-Ion; Lithium Ion | ||
| Features | Lead-Free | Lead-Free | ||||
| Package Type | DSBGA,VQFN | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | VQFN | ||
| Cells | 1 | 1 | 1 |