Sitara Processor 515-POP-FCBGA 0 to 90
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 515-POP-FCBGA (12x12)
Manufacturer: Texas Instruments
Win Source Part Number: 139029-AM3715CBP
Packaging: Tray
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: SDRAM
Graphics Acceleration: Yes
Display & Interface Controllers: LCD
USB: USB 2.0 (4)
Voltage - I/O: 1.8V
Additional Interfaces: HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TJ)
Case / Package: 515-POP-FCBGA (12x12)
Speed(Frequency): 800MHz
Security Package / Case: 515-WFBGA, FCBGA
Alternative Parts (Cross-Reference): AM3715CBPA; AM3715CUSA; AM3715CBP;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Sitara processor: Arm Cortex-A8, 3D graphics, camera 515-POP-FCBGA 0 to 90 Product overview: AM3715CBP from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3715CBP can be used for catalog matching and distributor lookup.
IC MPU SITARA 800MHZ 515FCBGA
IC MPU SITARA 800MHZ 515FCBGA
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 515-POP-FCBGA (12x12)
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | AM3715CBP | 296-42743-ND | 139029-AM3715CBP | 694-AM3715CBP | AM3715CBP | AM3715CBP | AM3715CBP |
| Product Name | AM3715 Sitara Processor | Microprocessors | Embedded - Embedded - Microprocessors - AM3715CBP | ARM Cortex-A Embedded Microprocessor MPU | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Microprocessor Family | ARM | ARM; ARM® Cortex®-A8 | ARM; ARM® Cortex®-A8 | ARM; ARMR CortexR-A8 | ARM® Cortex®-A8 | ||
| Supply Voltage | 1.8V | 1.8V | 1.8V | 1.1V | |||
| Package Type | Other; FCBGA,POP-FCBGA | Other; 515-WFBGA, FCBGA | Other; 515-POP-FCBGA (12x12) | Other; FCBGA | BGA; Other; 515-WFBGA, FCBGA | ||
| Clock Speed | 800 to 1000 MHz | 800 MHz | 800 MHz | 800 MHz | |||
| RAM | 64 KB |