Texas Instruments AM3505 Sitara Processor AM3505AZCNAC

Description
Sitara Processor 491-NFBGA -40 to 105
Request a Quote
Description
Sitara Processor 491-NFBGA -40 to 105
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AM3505 Sitara processor is a 600-MHz ARM Cortex-A8 microprocessor with a 166-MHz DDR2/mDDR memory interface, 64 KB of SRAM, and a 256 KB L2 cache. It includes a 10/100 Mbps Ethernet MAC, USB OTG, multiple UARTs, I2C, SPI, and McBSP interfaces, along with a 16-bit video input port and a display subsystem supporting up to 24-bit RGB output and NTSC/PAL video. It is packaged in a 491-pin NFBGA with a 17.10 mm × 17.10 mm body size and operates from -40 to 105 °C. The device supports Linux, Windows CE, and Android operating systems.

Datasheet Summary
Powered by GS/AI

The AM3505 Sitara processor is a 600-MHz ARM Cortex-A8 microprocessor with a 166-MHz DDR2/mDDR memory interface, 64 KB of SRAM, and a 256 KB L2 cache. It includes a 10/100 Mbps Ethernet MAC, USB OTG, multiple UARTs, I2C, SPI, and McBSP interfaces, along with a 16-bit video input port and a display subsystem supporting up to 24-bit RGB output and NTSC/PAL video. It is packaged in a 491-pin NFBGA with a 17.10 mm × 17.10 mm body size and operates from -40 to 105 °C. The device supports Linux, Windows CE, and Android operating systems.

Suppliers

Company
Product
Description
Supplier Links
AM3505 Sitara Processor - AM3505AZCNAC - Texas Instruments
Dallas, TX, United States
AM3505 Sitara Processor
AM3505AZCNAC
AM3505 Sitara Processor AM3505AZCNAC
Sitara Processor 491-NFBGA -40 to 105

Sitara Processor 491-NFBGA -40 to 105

Buy Now Datasheet
ARM Cortex-A Embedded Microprocessor MPU - 694-AM3505AZCNAC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-A Embedded Microprocessor MPU
694-AM3505AZCNAC
ARM Cortex-A Embedded Microprocessor MPU 694-AM3505AZCNAC
Sitara processor: Arm Cortex-A8, video front end 491-NFBGA -40 to 105 Product overview: AM3505AZCNAC from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3505AZCNAC can be used for catalog matching and distributor lookup.

Sitara processor: Arm Cortex-A8, video front end 491-NFBGA -40 to 105 Product overview: AM3505AZCNAC from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3505AZCNAC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - AM3505AZCNAC - 768444-AM3505AZCNAC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM3505AZCNAC
768444-AM3505AZCNAC
Embedded - Embedded - Microprocessors - AM3505AZCNAC 768444-AM3505AZCNAC
Manufacturer: Texas Instruments Win Source Part Number: 768444-AM3505AZCNAC Series: Sitara Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TJ) Core Processor: ARM Cortex-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 600MHz Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: LPDDR, DDR2 Graphics Acceleration: No Display & Interface Controllers: LCD Ethernet: 10/100 Mbps (1) USB: USB 2.0 (3), USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 3.3V Security Features: Cryptography Package: 491-LFBGA Additional Interfaces: CAN, HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART Family Name: AM3505 Categories: Integrated Circuits (ICs) Manufacturer Package: 491-NFBGA (17x17) Alternative Parts (Cross-Reference): AM3505AZCNA; AM3505AZERAC; AM3505AZERA; AM3505AZCNC; Introduction Date: January 01, 2011 ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768444-AM3505AZCNAC
Series: Sitara
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TJ)
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 600MHz
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: LPDDR, DDR2
Graphics Acceleration: No
Display & Interface Controllers: LCD
Ethernet: 10/100 Mbps (1)
USB: USB 2.0 (3), USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 3.3V
Security Features: Cryptography
Package: 491-LFBGA
Additional Interfaces: CAN, HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Family Name: AM3505
Categories: Integrated Circuits (ICs)
Manufacturer Package: 491-NFBGA (17x17)
Alternative Parts (Cross-Reference): AM3505AZCNA; AM3505AZERAC; AM3505AZERA; AM3505AZCNC;
Introduction Date: January 01, 2011
ECCN: 5A992.c
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - 296-42733-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-42733-ND
Microprocessors 296-42733-ND
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 491-NFBGA (17x17)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 491-NFBGA (17x17)

Buy Now Datasheet
Microprocessors - AM3505AZCNAC - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
AM3505AZCNAC
Microprocessors AM3505AZCNAC
IC MPU SITARA 600MHZ 491NFBGA

IC MPU SITARA 600MHZ 491NFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM3505AZCNAC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM3505AZCNAC
Integrated Circuits (ICs) - Embedded - Microprocessors AM3505AZCNAC
IC MPU SITARA 600MHZ 491NFBGA

IC MPU SITARA 600MHZ 491NFBGA

Supplier's Site
Microprocessors - MPU Sitara ARM Microproc - 815-AM3505AZCNAC - Utmel Electronic Limited
Hong Kong, China
Microprocessors - MPU Sitara ARM Microproc
815-AM3505AZCNAC
Microprocessors - MPU Sitara ARM Microproc 815-AM3505AZCNAC
Microprocessors - MPU Sitara ARM Microproc

Microprocessors - MPU Sitara ARM Microproc

Supplier's Site
Sheung Wan, Hong Kong
Microprocessors - MPU
AM3505AZCNAC
Microprocessors - MPU AM3505AZCNAC
Microprocessors - MPU Sitara ARM Microproc

Microprocessors - MPU Sitara ARM Microproc

Buy Now Datasheet
Microprocessors - AM3505AZCNAC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM3505AZCNAC
Microprocessors AM3505AZCNAC
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 491-NFBGA (17x17)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 491-NFBGA (17x17)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM3505AZCNAC 694-AM3505AZCNAC 768444-AM3505AZCNAC 296-42733-ND AM3505AZCNAC AM3505AZCNAC 815-AM3505AZCNAC AM3505AZCNAC AM3505AZCNAC
Product Name AM3505 Sitara Processor ARM Cortex-A Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - AM3505AZCNAC Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors - MPU Sitara ARM Microproc Microprocessors - MPU Microprocessors
Microprocessor Family ARM ARM; ARM® Cortex®-A8 ARM® Cortex®-A8 ARM; ARMR CortexR-A8 ARM; ARM® Cortex®-A8 ARM® Cortex®-A8
Supply Voltage 1.8V; 3.3V 1.2V 1.8V, 3.3V 1.8V; 3.3V 1.2V
Package Type Other; BGA,NFBGA Other; LFBGA Other; 491-LFBGA Other; 491-LFBGA Other; 491-LFBGA BGA; Other; 491-LFBGA
Clock Speed 600 MHz 600 MHz 600 MHz 600 MHz 600 MHz
RAM 64 KB 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - DP8340N - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 24-DIP (0.600\", 15.24mm)
View Details
AM3871 Sitara Processor - AM3871CCYE100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
7 suppliers
AM1705 Sitara Processor - AM1705DPTPA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; HLQFP
View Details
7 suppliers
DM3730 Digital Media Processor - DM3730CUS - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
2 suppliers