Sitara Processor 491-NFBGA 0 to 90
32b ARM MPU, 600MHz, 1.2V, 186 I/O, LFBGA Product overview: AM3505AZCN from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHz, 1.2V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 600MHz, 1.2V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3505AZCN can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1016570-AM3505AZCN
Packaging: Tray
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: LPDDR, DDR2
Graphics Acceleration: No
Display & Interface Controllers: LCD
Ethernet: 10/100 Mbps (1)
USB: USB 2.0 (3), USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 3.3V
Additional Interfaces: CAN, HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TJ)
Case / Package: 491-NFBGA (17x17)
Speed(Frequency): 600MHz
Security Package / Case: 491-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 491-NFBGA (17x17)
IC MPU SITARA 600MHZ 491NFBGA
IC MPU SITARA 600MHZ 491NFBGA
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 491-NFBGA (17x17)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | AM3505AZCN | 694-AM3505AZCN | 1016570-AM3505AZCN | 296-28121-ND | AM3505AZCN | AM3505AZCN | AM3505AZCN |
| Product Name | AM3505 Sitara Processor | 600MHz 1.2V Embedded Microprocessor MPU | Embedded - Embedded - Microprocessors - AM3505AZCN | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Microprocessors |
| Microprocessor Family | ARM | ARM; ARM® Cortex®-A8 | ARM; ARMR CortexR-A8 | ARM® Cortex®-A8 | ARM® Cortex®-A8 | ||
| Supply Voltage | 1.8V; 3.3V | 1.2V | 1.8V, 3.3V | 1.8V; 3.3V | |||
| Package Type | Other; BGA,NFBGA | Other; LFBGA | Other; 491-NFBGA (17x17) | Other; 491-LFBGA | Other; 491-LFBGA | BGA; Other; 491-LFBGA | |
| Clock Speed | 600 MHz | 600 MHz | 600 MHz | 600 MHz | 600 MHz | ||
| RAM | 64 KB |