Sitara Processor 324-NFBGA -40 to 105
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 324-NFBGA (15x15)
32-bit ARM MPU, 600MHz, 1.1V, LFBGA, 6xUART, I2C, SPI, USB, CAN, Ethernet Product overview: AM3352BZCZA60 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 600MHz, 1.1V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 600MHz, 1.1V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3352BZCZA60 can be used for catalog matching and distributor lookup.
IC MPU SITARA 600MHZ 324NFBGA
IC MPU SITARA 600MHZ 324NFBGA
Microprocessors - MPU Sitara ARM Cortex-A8 MPU
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 324-NFBGA (15x15)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | AM3352BZCZA60 | 296-38864-ND | 694-AM3352BZCZA60 | AM3352BZCZA60 | AM3352BZCZA60 | AM3352BZCZA60 | AM3352BZCZA60 |
| Product Name | AM3352 Sitara Processor | Microprocessors | 32-bit 600MHz 1.1V Embedded Microprocessor MPU | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors - MPU | Microprocessors |
| Microprocessor Family | ARM | ARM; ARM® Cortex®-A8 | ARM® Cortex®-A8 | ARM; ARMR CortexR-A8 | ARM® Cortex®-A8 | ||
| Supply Voltage | 1.8V; 3.3V | 1.8V; 3.3V | 1.1V | ||||
| Package Type | Other; NFBGA | Other; 324-LFBGA | Other; LFBGA | Other; 324-LFBGA | BGA; Other; 324-LFBGA | ||
| Clock Speed | 300 to 1000 MHz | 600 MHz | 600 MHz | 600 MHz | 600 MHz | ||
| RAM | 128 KB |