The AM26LV32IDR is a low-voltage, high-speed quadruple differential line receiver designed for balanced bus transmission with switching rates up to 32 MHz. It operates from a single 3.3-V supply and features ultra-low power dissipation, typically 27 mW. The device supports a common-mode voltage range from -0.3 V to 5.5 V with an input sensitivity of ±200 mV, making it compatible with 5-V logic inputs. It includes fail-safe features for open-circuit and short-circuit conditions, as well as input hysteresis of 50 mV for improved noise immunity. The AM26LV32IDR is characterized for operation in a temperature range of -40°C to 85°C, making it suitable for high-reliability applications such as automotive, factory automation, and smart grid systems. It is pin-to-pin compatible with AM26C32 and AM26LS32, facilitating easy integration into existing designs.
Low-Voltage High-Speed Quadruple Differential Line Receiver 16-SOIC -40 to 85
Low-Voltage High-Speed Quadruple Differential Line Receiver 16-SOIC -40 to 85 Product overview: AM26LV32IDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LV32IDR can be used for catalog matching and distributor lookup.
LINE RECEIVER, 10MBPS, 3V-3.6V, SOIC-16; Device Type:Line Receiver; IC Interface Type:RS422; No. of Receivers:4Receivers
IC RECEIVER 0/4 16SOIC
RS-422 Interface IC Lo-Vltg Hi-Sp Quad Diff Line Dr
Receivers 0/4 SOP-16 RS-485/RS-422 ICs ROHS
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | AM26LV32IDR | 710-AM26LV32IDR | 33AH3701 | AM26LV32IDR | AM26LV32IDR | AM26LV32IDR |
| Product Name | AM26LV32 Low-Voltage High-Speed Quadruple Differential Line Receiver | SOIC Interface Transceiver IC | Line Receiver, 10Mbps, 3V-3.6V, Soic-16; Device Type Texas Instruments | Drivers, Receivers, Transceivers | RS-422 Interface IC | Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs |
| Device Type | Receiver | Transceiver | Receiver | Receiver | Receiver; UART | |
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |
| # of Tx | 0 # | |||||
| # of Rx | 4 # | |||||
| Data Rate | 32000 kbps | 32000 kbps |