Texas Instruments AM26LS32AM-EP Enhanced Product Quadruple Differential Line Receiver AM26LS32AMDREP

Description
Enhanced Product Quadruple Differential Line Receiver 16-SOIC -55 to 125
Request a Quote Datasheet
Description
Enhanced Product Quadruple Differential Line Receiver 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM26LS32AM-EP Enhanced Product Quadruple Differential Line Receiver - AM26LS32AMDREP - Texas Instruments
Dallas, TX, United States
AM26LS32AM-EP Enhanced Product Quadruple Differential Line Receiver
AM26LS32AMDREP
AM26LS32AM-EP Enhanced Product Quadruple Differential Line Receiver AM26LS32AMDREP
Enhanced Product Quadruple Differential Line Receiver 16-SOIC -55 to 125

Enhanced Product Quadruple Differential Line Receiver 16-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-AM26LS32AMDREP
SOIC Interface Transceiver IC 710-AM26LS32AMDREP
Enhanced Product Quadruple Differential Line Receiver 16-SOIC -55 to 125 Product overview: AM26LS32AMDREP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LS32AMDREP can be used for catalog matching and distributor lookup.

Enhanced Product Quadruple Differential Line Receiver 16-SOIC -55 to 125 Product overview: AM26LS32AMDREP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LS32AMDREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - AM26LS32AMDREP - 1016546-AM26LS32AMDREP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - AM26LS32AMDREP
1016546-AM26LS32AMDREP
Interface - Interface - Drivers, Receivers, Transceivers - AM26LS32AMDREP 1016546-AM26LS32AMDREP
Manufacturer: Texas Instruments Win Source Part Number: 1016546-AM26LS32AMDR EP Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: RS422, RS423 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 50mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 1016546-AM26LS32AMDREP
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: RS422, RS423
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 50mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking

Buy Now Datasheet
Drivers, Receivers, Transceivers - AM26LS32AMDREP - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
AM26LS32AMDREP
Drivers, Receivers, Transceivers AM26LS32AMDREP
IC RECEIVER 0/4 16SOIC

IC RECEIVER 0/4 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number AM26LS32AMDREP 710-AM26LS32AMDREP 1016546-AM26LS32AMDREP AM26LS32AMDREP
Product Name AM26LS32AM-EP Enhanced Product Quadruple Differential Line Receiver SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - AM26LS32AMDREP Drivers, Receivers, Transceivers
Device Type Receiver Transceiver Receiver Receiver
Features RoHS RoHS
# of Tx 0 #
# of Rx 4 #
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

MAX202 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection - MAX202CD - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
6 suppliers
DS16F95QML EIA-485/EIA-422A Differential Bus Transceivers - DS16F95J/883 - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
4 suppliers
SN54BCT543 Octal Registered Transceivers With 3-State Outputs - 5962-9087001M3A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54ALS05A Hex Inverters With Open-Collector Outputs - 5962-88540012A - Texas Instruments
Specs
Technology ALS
Device Type SN54ALS05A Hex Inverters With Open-Collector Outputs
Supply Voltage Other; 5.5
View Details