Quadruple Differential Line Receivers 16-SOIC 0 to 70
Quad Differential Line Receiver, 4Ch, 10Mbps, 5V, SOIC Product overview: AM26LS32ACDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LS32ACDR can be used for catalog matching and distributor lookup.
Receivers 0/4 SOIC-16 RS-485/RS-422 ICs ROHS
RS-422 Interface IC Quad Diff Line
IC, LINE RECEIVER, QUAD, SMD; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC RECEIVER 0/4 16SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | AM26LS32ACDR | 710-AM26LS32ACDR | AM26LS32ACDR | AM26LS32ACDR | 29AH3381 | AM26LS32ACDR |
| Product Name | AM26LS32AC Quadruple Differential Line Receivers | Quad 5V SOIC Interface Transceiver IC | Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs | RS-422 Interface IC | Ic, Line Receiver, Quad, Smd; Msl Texas Instruments | Drivers, Receivers, Transceivers |
| Device Type | Receiver | Transceiver | Receiver; UART | Receiver | Receiver | |
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |
| # of Tx | 0 # | |||||
| # of Rx | 4 # | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |