Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE5818ZBV AFE5818ZBV

Description
Manufacturer: Texas Instruments Win Source Part Number: 1016252-AFE5818ZBV Packaging: Tray Power (Watts): 140mW Number of Bits: 14 Number of Channels: 16 Categories: Integrated Circuits Status: Active Case / Package: 289-NFBGA (15x15) Analog Supply Voltage: 1.7 V to 1.9 V, 3.15 V to 3.6 V, 5V Digital Supply Voltage: 1.15 V to 1.25 V, 1.7 V to 1.9 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1016252-AFE5818ZBV Packaging: Tray Power (Watts): 140mW Number of Bits: 14 Number of Channels: 16 Categories: Integrated Circuits Status: Active Case / Package: 289-NFBGA (15x15) Analog Supply Voltage: 1.7 V to 1.9 V, 3.15 V to 3.6 V, 5V Digital Supply Voltage: 1.15 V to 1.25 V, 1.7 V to 1.9 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE5818ZBV - 1016252-AFE5818ZBV - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE5818ZBV
1016252-AFE5818ZBV
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE5818ZBV 1016252-AFE5818ZBV
Manufacturer: Texas Instruments Win Source Part Number: 1016252-AFE5818ZBV Packaging: Tray Power (Watts): 140mW Number of Bits: 14 Number of Channels: 16 Categories: Integrated Circuits Status: Active Case / Package: 289-NFBGA (15x15) Analog Supply Voltage: 1.7 V to 1.9 V, 3.15 V to 3.6 V, 5V Digital Supply Voltage: 1.15 V to 1.25 V, 1.7 V to 1.9 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1016252-AFE5818ZBV
Packaging: Tray
Power (Watts): 140mW
Number of Bits: 14
Number of Channels: 16
Categories: Integrated Circuits
Status: Active
Case / Package: 289-NFBGA (15x15)
Analog Supply Voltage: 1.7 V to 1.9 V, 3.15 V to 3.6 V, 5V
Digital Supply Voltage: 1.15 V to 1.25 V, 1.7 V to 1.9 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1016252-AFE5818ZBV
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE5818ZBV
Package Type 289-NFBGA (15x15)
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Channel Switch LNA Module - QPB9337 - Qorvo
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 114 mA
View Details
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74ACT11139PWR - 908035-74ACT11139PWR - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP; SOP; TSSOP; 16-TSSOP
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NC Analog Switches - ALD4211PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers