CMOS Quad Bilateral Switch 14-SOIC -55 to 125
Quad Analog Switch IC, 4-Ch, 14-Pin SOIC, Military Temp Product overview: CD4066BM96 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4066BM96 can be used for catalog matching and distributor lookup.
CMOS Quad Bilateral Switch 14-Pin SOIC
CMOS Quad Bilateral Switch 14-Pin SOIC
CMOS Quad Bilateral Switch 14-Pin SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 012858-CD4066BM96
Packaging: Reel - TR
Type: Bilateral, FET Switches
Mounting: SMD (SMT)
Independent Circuits: 4
Voltage Supply Source: Dual Supply
Family Name: CD4066B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 18 V
Alternative Parts (Cross-Reference): CD4066BCSJX_Q; CD4066BCSJX; CD4066BCSJX_NL; CD4066BCSJ;
Introduction Date: July 01, 2011
ECCN: EAR99
Country of Origin: China, Malaysia, Mexico , United States of America
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signal Processing
Bilateral, FET Switches 1 x 1:1 14-SOIC
Bilateral, FET Switches 1 x 1:1 14-SOIC
Bilateral, FET Switches 1 x 1:1 14-SOIC
IC BILATERAL SW 1 X 1:1 14SOIC
240Ω 4 SPST(SPST) SOIC-14 Analog Switches / Multiplexers ROHS
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | CD4066BM96 | 747-CD4066BM96 | 6622542 | 6622542P | 012858-CD4066BM96 | 296-14475-6-ND | CD4066BM96 | CD4066BM96 |
| Product Name | CD4066B CMOS Quad Bilateral Switch | Quad SOIC Analog Switch and Multiplexer IC | Multiplexer & Demultiplexer ICs | Multiplexer & Demultiplexer ICs | Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4066BM96 | Analog Switches, Multiplexers, Demultiplexers | Logic - Signal Switches, Multiplexers, Decoders | Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers |
| Standards and Certifications | RoHS | RoHS | ||||||
| Switch Type | 4 X SPST (NO) | |||||||
| Supply Voltage (VS) | 3 to 18 volts | 3 to ? volts | 3 to 18 volts | 3 to 18 volts | 3 to 18 volts | |||
| Ron | 125 ohms | 240 ohms | 240 ohms | |||||
| Min Operating Current | 2.00E-5 mA |