Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE5401TRGCRQ1 AFE5401TRGCRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 709421-AFE5401TRGCRQ 1 Packaging: Tape and Reel Number of Channels: 4 Resolution: 12 Categories: Integrated Circuits Supplier Device Package: 64-VQFN (9x9) Manufacturer Package: 64-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 1.8V ~ 3.3V Power (W): 64mW
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 709421-AFE5401TRGCRQ 1 Packaging: Tape and Reel Number of Channels: 4 Resolution: 12 Categories: Integrated Circuits Supplier Device Package: 64-VQFN (9x9) Manufacturer Package: 64-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 1.8V ~ 3.3V Power (W): 64mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE5401TRGCRQ1 - 709421-AFE5401TRGCRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE5401TRGCRQ1
709421-AFE5401TRGCRQ1
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE5401TRGCRQ1 709421-AFE5401TRGCRQ1
Manufacturer: Texas Instruments Win Source Part Number: 709421-AFE5401TRGCRQ 1 Packaging: Tape and Reel Number of Channels: 4 Resolution: 12 Categories: Integrated Circuits Supplier Device Package: 64-VQFN (9x9) Manufacturer Package: 64-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 1.8V ~ 3.3V Power (W): 64mW

Manufacturer: Texas Instruments
Win Source Part Number: 709421-AFE5401TRGCRQ1
Packaging: Tape and Reel
Number of Channels: 4
Resolution: 12
Categories: Integrated Circuits
Supplier Device Package: 64-VQFN (9x9)
Manufacturer Package: 64-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 1.8V ~ 3.3V
Power (W): 64mW

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 709421-AFE5401TRGCRQ1
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE5401TRGCRQ1
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Signal Switches, Multiplexers, Decoders - 74LVC1G139DCTTG4 - 765678-74LVC1G139DCTTG4 - Win Source Electronics
Specs
Supply Voltage (VS) 1.65 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
CMOS Low Voltage, High Speed Precision Quad SPST NC Analog Switches - ALD4211SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers