Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE4403YZPT AFE4403YZPT

Description
Manufacturer: Texas Instruments Win Source Part Number: 768314-AFE4403YZPT Packaging: Reel package Package: 36-XFBGA, DSBGA Operating Supply Voltage: 2 V ~ 3.6 V Voltage - Supply, Digital: 2 V ~ 3.6 V Number of Channels: 1 Resolution: 22 Family Name: AFE4403 Categories: Integrated Circuits (ICs) Manufacturer Package: 36-DSBGA Alternative Parts (Cross-Reference): MAX2981GCB/V+; MAX2981GCB/V+T; AFE4403YZPR; Introduction Date: May 21, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 768314-AFE4403YZPT Packaging: Reel package Package: 36-XFBGA, DSBGA Operating Supply Voltage: 2 V ~ 3.6 V Voltage - Supply, Digital: 2 V ~ 3.6 V Number of Channels: 1 Resolution: 22 Family Name: AFE4403 Categories: Integrated Circuits (ICs) Manufacturer Package: 36-DSBGA Alternative Parts (Cross-Reference): MAX2981GCB/V+; MAX2981GCB/V+T; AFE4403YZPR; Introduction Date: May 21, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE4403YZPT - 768314-AFE4403YZPT - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE4403YZPT
768314-AFE4403YZPT
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE4403YZPT 768314-AFE4403YZPT
Manufacturer: Texas Instruments Win Source Part Number: 768314-AFE4403YZPT Packaging: Reel package Package: 36-XFBGA, DSBGA Operating Supply Voltage: 2 V ~ 3.6 V Voltage - Supply, Digital: 2 V ~ 3.6 V Number of Channels: 1 Resolution: 22 Family Name: AFE4403 Categories: Integrated Circuits (ICs) Manufacturer Package: 36-DSBGA Alternative Parts (Cross-Reference): MAX2981GCB/V+; MAX2981GCB/V+T; AFE4403YZPR; Introduction Date: May 21, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768314-AFE4403YZPT
Packaging: Reel package
Package: 36-XFBGA, DSBGA
Operating Supply Voltage: 2 V ~ 3.6 V
Voltage - Supply, Digital: 2 V ~ 3.6 V
Number of Channels: 1
Resolution: 22
Family Name: AFE4403
Categories: Integrated Circuits (ICs)
Manufacturer Package: 36-DSBGA
Alternative Parts (Cross-Reference): MAX2981GCB/V+; MAX2981GCB/V+T; AFE4403YZPR;
Introduction Date: May 21, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 768314-AFE4403YZPT
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE4403YZPT
Supply Voltage (VS) 2 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-18 GHz (L, S, C, X, Ku Band) SP3T Non-reflective Switch MMIC - CMD234C4 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP3T
Supply Voltage (VS) -5 to 0.0 volts
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NC/NO Analog Switches - ALD4213PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers