Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE2124E AFE2124E

Description
Manufacturer: Texas Instruments Win Source Part Number: 135438-AFE2124E Packaging: Tube/Rail Power (Watts): 250mW Number of Bits: 14 Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 48-SSOP Analog Supply Voltage: 5V Digital Supply Voltage: 3.15 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 135438-AFE2124E Packaging: Tube/Rail Power (Watts): 250mW Number of Bits: 14 Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 48-SSOP Analog Supply Voltage: 5V Digital Supply Voltage: 3.15 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE2124E - 135438-AFE2124E - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE2124E
135438-AFE2124E
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE2124E 135438-AFE2124E
Manufacturer: Texas Instruments Win Source Part Number: 135438-AFE2124E Packaging: Tube/Rail Power (Watts): 250mW Number of Bits: 14 Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 48-SSOP Analog Supply Voltage: 5V Digital Supply Voltage: 3.15 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 135438-AFE2124E
Packaging: Tube/Rail
Power (Watts): 250mW
Number of Bits: 14
Number of Channels: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 48-SSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 3.15 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 135438-AFE2124E
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE2124E
Package Type SSOP; SOP; 48-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

698 - 6000 MHz High Power RFFE GSM SP4T Switch - QM12114 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP4T
Supply Voltage (VS) 1.65 to 1.95 volts
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NO Analog Switches - ALD4212SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers