Rochester Electronics Data Acquisition - Data Acquisition - Analog Front End (AFE) - AD9877ABSZ AD9877ABSZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910099-AD9877ABSZ Features: 3 Channel AFE 12 Bit 1.17 W 100-MQFP (14x20) Package: Tray Package: 100-BQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-MQFP (14x20) ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910099-AD9877ABSZ Features: 3 Channel AFE 12 Bit 1.17 W 100-MQFP (14x20) Package: Tray Package: 100-BQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-MQFP (14x20) ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AD9877ABSZ - 910099-AD9877ABSZ - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AD9877ABSZ
910099-AD9877ABSZ
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AD9877ABSZ 910099-AD9877ABSZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 910099-AD9877ABSZ Features: 3 Channel AFE 12 Bit 1.17 W 100-MQFP (14x20) Package: Tray Package: 100-BQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-MQFP (14x20) ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910099-AD9877ABSZ
Features: 3 Channel AFE 12 Bit 1.17 W 100-MQFP (14x20)
Package: Tray
Package: 100-BQFP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 100-MQFP (14x20)
ECCN: 5A991G
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 910099-AD9877ABSZ
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - AD9877ABSZ
Package Type QFP; 100-MQFP (14x20)
Unlock Full Specs
to access all available technical data

Similar Products

700 - 2700 MHz SP14T Antenna Switch Module - RF1498 - Qorvo
Specs
Switch Type SP14T
Package Type Laminate Module
View Details
Analog Switch and Multiplexer IC - 743-74CB3T3125DGVR - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
2 suppliers
CMOS Low Voltage, High Speed Precision Quad SPST NO Analog Switches - ALD4212PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers