Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE1302Y/250 AFE1302Y/250

Description
Manufacturer: Texas Instruments Win Source Part Number: 768312-AFE1302Y/250 Packaging: Reel package Package: 48-TQFP Power (Watts): 570mW Operating Supply Voltage: 5V Voltage - Supply, Digital: 3 V ~ 5.5 V Number of Channels: 1 Part Status: Obsolete(EOL) Resolution: 16 Family Name: AFE1302 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TQFP (7x7) Introduction Date: August 07, 2006 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 768312-AFE1302Y/250 Packaging: Reel package Package: 48-TQFP Power (Watts): 570mW Operating Supply Voltage: 5V Voltage - Supply, Digital: 3 V ~ 5.5 V Number of Channels: 1 Part Status: Obsolete(EOL) Resolution: 16 Family Name: AFE1302 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TQFP (7x7) Introduction Date: August 07, 2006 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE1302Y/250 - 768312-AFE1302Y/250 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE1302Y/250
768312-AFE1302Y/250
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE1302Y/250 768312-AFE1302Y/250
Manufacturer: Texas Instruments Win Source Part Number: 768312-AFE1302Y/250 Packaging: Reel package Package: 48-TQFP Power (Watts): 570mW Operating Supply Voltage: 5V Voltage - Supply, Digital: 3 V ~ 5.5 V Number of Channels: 1 Part Status: Obsolete(EOL) Resolution: 16 Family Name: AFE1302 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TQFP (7x7) Introduction Date: August 07, 2006 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768312-AFE1302Y/250
Packaging: Reel package
Package: 48-TQFP
Power (Watts): 570mW
Operating Supply Voltage: 5V
Voltage - Supply, Digital: 3 V ~ 5.5 V
Number of Channels: 1
Part Status: Obsolete(EOL)
Resolution: 16
Family Name: AFE1302
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TQFP (7x7)
Introduction Date: August 07, 2006
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 768312-AFE1302Y/250
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE1302Y/250
Supply Voltage (VS) 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

5 - 6000 MHz Broadband SPDT Switch - RFSW1012 - Qorvo
Specs
Switch Type SPDT
Supply Voltage (VS) 2.7 to 5 volts
Min Operating Current 0.1000 mA
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NC Analog Switches - ALD4211PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers