Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE1256GBTD AFE1256GBTD

Description
Manufacturer: Texas Instruments Win Source Part Number: 768311-AFE1256GBTD Packaging: Tube Package: Die Number of Channels: 256 Resolution: 16 Family Name: AFE1256 Categories: Integrated Circuits (ICs) Manufacturer Package: Die Alternative Parts (Cross-Reference): AFE1256TDS; AFE1256TDQ; Introduction Date: October 20, 2013 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 768311-AFE1256GBTD Packaging: Tube Package: Die Number of Channels: 256 Resolution: 16 Family Name: AFE1256 Categories: Integrated Circuits (ICs) Manufacturer Package: Die Alternative Parts (Cross-Reference): AFE1256TDS; AFE1256TDQ; Introduction Date: October 20, 2013 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE1256GBTD - 768311-AFE1256GBTD - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE1256GBTD
768311-AFE1256GBTD
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE1256GBTD 768311-AFE1256GBTD
Manufacturer: Texas Instruments Win Source Part Number: 768311-AFE1256GBTD Packaging: Tube Package: Die Number of Channels: 256 Resolution: 16 Family Name: AFE1256 Categories: Integrated Circuits (ICs) Manufacturer Package: Die Alternative Parts (Cross-Reference): AFE1256TDS; AFE1256TDQ; Introduction Date: October 20, 2013 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768311-AFE1256GBTD
Packaging: Tube
Package: Die
Number of Channels: 256
Resolution: 16
Family Name: AFE1256
Categories: Integrated Circuits (ICs)
Manufacturer Package: Die
Alternative Parts (Cross-Reference): AFE1256TDS; AFE1256TDQ;
Introduction Date: October 20, 2013
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 768311-AFE1256GBTD
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE1256GBTD
Unlock Full Specs
to access all available technical data

Similar Products

5 - 6000 MHz Absorptive High Isolation SPDT Switch - RFSW6024 - Qorvo
Specs
Switch Type SPDT
Supply Voltage (VS) 5 volts
Min Operating Current 0.1400 mA
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NC/NO Analog Switches - ALD4213SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
5 suppliers