Texas Instruments SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch 74LVC1G3157DCKRG4

Description
Single-Pole, Double-Throw Analog Switch 6-SC70 -40 to 85
Request a Quote Datasheet
Description
Single-Pole, Double-Throw Analog Switch 6-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch - 74LVC1G3157DCKRG4 - Texas Instruments
Dallas, TX, United States
SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch
74LVC1G3157DCKRG4
SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch 74LVC1G3157DCKRG4
Single-Pole, Double-Throw Analog Switch 6-SC70 -40 to 85

Single-Pole, Double-Throw Analog Switch 6-SC70 -40 to 85

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-52617-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-52617-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-52617-2-ND
1 Circuit IC Switch 2:1 15Ohm SC-70-6

1 Circuit IC Switch 2:1 15Ohm SC-70-6

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G3157DCKRG4 - 1009258-74LVC1G3157DCKRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G3157DCKRG4
1009258-74LVC1G3157DCKRG4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G3157DCKRG4 1009258-74LVC1G3157DCKRG4
Manufacturer: Texas Instruments Win Source Part Number: 1009258-74LVC1G3157D CKRG4 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 300MHz Charge Injection: 7pC Crosstalk: -54dB @ 10MHz Channel-to-Channel Matching (ΔRon): 100 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 15 Ohm Case / Package: SC-70-6 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 5.7ns, 3.8ns Channel Capacitance(CS off, CD off): 5.2pF Max Leakage Current (IS off): 1μA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1009258-74LVC1G3157DCKRG4
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 300MHz
Charge Injection: 7pC
Crosstalk: -54dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 100 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 15 Ohm
Case / Package: SC-70-6
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 5.7ns, 3.8ns
Channel Capacitance(CS off, CD off): 5.2pF
Max Leakage Current (IS off): 1μA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
300MHz 5.5V Analog Switch and Multiplexer IC
747-74LVC1G3157DCKRG4
300MHz 5.5V Analog Switch and Multiplexer IC 747-74LVC1G3157DCKRG4
300MHz SPDT Analog Switch, 1-Ch, 1.65-5.5V, 15R, SC-70 Product overview: 74LVC1G3157DCKRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 300MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74LVC1G3157DCKRG 4 can be used for catalog matching and distributor lookup.

300MHz SPDT Analog Switch, 1-Ch, 1.65-5.5V, 15R, SC-70 Product overview: 74LVC1G3157DCKRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 300MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74LVC1G3157DCKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G3157DCKRG4 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
74LVC1G3157DCKRG4
Interface - Analog Switches, Multiplexers, Demultiplexers 74LVC1G3157DCKRG4
IC SWITCH SPDT SC70-6

IC SWITCH SPDT SC70-6

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 74LVC1G3157DCKRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
74LVC1G3157DCKRG4
Analog Switches, Multiplexers, Demultiplexers 74LVC1G3157DCKRG4
1 Circuit IC Switch 2:1 15Ohm SC-70-6

1 Circuit IC Switch 2:1 15Ohm SC-70-6

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 74LVC1G3157DCKRG4 296-52617-2-ND 1009258-74LVC1G3157DCKRG4 747-74LVC1G3157DCKRG4 74LVC1G3157DCKRG4 74LVC1G3157DCKRG4
Product Name SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G3157DCKRG4 300MHz 5.5V Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Propagation Delay 0.3000 to 2 ns
Min Operating Current 0.0100 mA 1.00E-3 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CD4053B CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4053BM96G4 - Texas Instruments
Specs
Configuration 3 X SPDT
Applications Military
Standards and Certifications RoHS
View Details
6 suppliers
5V SOT-23 Analog Switch and Multiplexer IC - 743-74CBTD1G125DBVRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 1.5 mA
View Details
2 suppliers
16-bit 5V 64mA Analog Switch and Multiplexer IC - 743-74CBT16244DGVRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 0.0030 mA
View Details
2 suppliers