Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS131E08SPAG ADS131E08SPAG

Description
Manufacturer: Texas Instruments Win Source Part Number: 768086-ADS131E08SPAG Packaging: Tube Package: 64-TQFP Power (Watts): 17.6mW Operating Supply Voltage: 2.7 V ~ 5.25 V Voltage - Supply, Digital: 1.8 V ~ 3.6 V Number of Channels: 8 Resolution: 24 Family Name: ADS131E08SPAG Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TQFP (10x10) ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 768086-ADS131E08SPAG Packaging: Tube Package: 64-TQFP Power (Watts): 17.6mW Operating Supply Voltage: 2.7 V ~ 5.25 V Voltage - Supply, Digital: 1.8 V ~ 3.6 V Number of Channels: 8 Resolution: 24 Family Name: ADS131E08SPAG Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TQFP (10x10) ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS131E08SPAG - 768086-ADS131E08SPAG - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS131E08SPAG
768086-ADS131E08SPAG
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS131E08SPAG 768086-ADS131E08SPAG
Manufacturer: Texas Instruments Win Source Part Number: 768086-ADS131E08SPAG Packaging: Tube Package: 64-TQFP Power (Watts): 17.6mW Operating Supply Voltage: 2.7 V ~ 5.25 V Voltage - Supply, Digital: 1.8 V ~ 3.6 V Number of Channels: 8 Resolution: 24 Family Name: ADS131E08SPAG Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TQFP (10x10) ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 768086-ADS131E08SPAG
Packaging: Tube
Package: 64-TQFP
Power (Watts): 17.6mW
Operating Supply Voltage: 2.7 V ~ 5.25 V
Voltage - Supply, Digital: 1.8 V ~ 3.6 V
Number of Channels: 8
Resolution: 24
Family Name: ADS131E08SPAG
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-TQFP (10x10)
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 768086-ADS131E08SPAG
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS131E08SPAG
Supply Voltage (VS) 2.7 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

2 - 11 GHz 30 Watt GaN SP3T Switch - QPC2511 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP3T
Supply Voltage (VS) -30 to 0.0 volts
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NC Analog Switches - ALD4211SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers