Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS130E08IPAGR ADS130E08IPAGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1015428-ADS130E08IPA GR Packaging: Reel - TR Power (Watts): 6.6mW Number of Bits: 16 Number of Channels: 8 Categories: Integrated Circuits Status: Active Case / Package: 64-TQFP (10x10) Analog Supply Voltage: 2.7 V to 5.25 V Digital Supply Voltage: 1.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1015428-ADS130E08IPA GR Packaging: Reel - TR Power (Watts): 6.6mW Number of Bits: 16 Number of Channels: 8 Categories: Integrated Circuits Status: Active Case / Package: 64-TQFP (10x10) Analog Supply Voltage: 2.7 V to 5.25 V Digital Supply Voltage: 1.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS130E08IPAGR - 1015428-ADS130E08IPAGR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS130E08IPAGR
1015428-ADS130E08IPAGR
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS130E08IPAGR 1015428-ADS130E08IPAGR
Manufacturer: Texas Instruments Win Source Part Number: 1015428-ADS130E08IPA GR Packaging: Reel - TR Power (Watts): 6.6mW Number of Bits: 16 Number of Channels: 8 Categories: Integrated Circuits Status: Active Case / Package: 64-TQFP (10x10) Analog Supply Voltage: 2.7 V to 5.25 V Digital Supply Voltage: 1.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1015428-ADS130E08IPAGR
Packaging: Reel - TR
Power (Watts): 6.6mW
Number of Bits: 16
Number of Channels: 8
Categories: Integrated Circuits
Status: Active
Case / Package: 64-TQFP (10x10)
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 1.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1015428-ADS130E08IPAGR
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS130E08IPAGR
Package Type QFP; 64-TQFP (10x10)
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Analog Switch and Multiplexer IC - 743-74CBT16210CDGGRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 0.0030 mA
View Details
2 suppliers
CMOS Low Voltage, High Speed Precision Quad SPST NC Analog Switches - ALD4211SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers
29 - 31 GHz Phase Shifter with Integrated SPDT Switch - QPC1000 - Qorvo
Specs
Standards and Certifications RoHS
Package Type SMP
View Details
Triple 2-channel analog multiplexer/demultiplexer - 74HCT4053PW,118 - Nexperia B.V.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
Package Type SOT403-1 SOT403-1
View Details
8 suppliers