Texas Instruments Signal Switches, Multiplexers, Decoders CD4512BE

Description
Data Selector/Multiplexer 1 x 8:1 16-PDIP
Request a Quote Datasheet
Description
Data Selector/Multiplexer 1 x 8:1 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 296-2073-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-2073-5-ND
Signal Switches, Multiplexers, Decoders 296-2073-5-ND
Data Selector/Multiplexer 1 x 8:1 16-PDIP

Data Selector/Multiplexer 1 x 8:1 16-PDIP

Buy Now Datasheet
Singapore, Singapore
18V DIP Analog Switch and Multiplexer IC
743-CD4512BE
18V DIP Analog Switch and Multiplexer IC 743-CD4512BE
CMOS 8-Ch Data Selector IC, 3-18V, 125°C, DIP Product overview: CD4512BE from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, DIP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 18V, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD4512BE can be used for catalog matching and distributor lookup.

CMOS 8-Ch Data Selector IC, 3-18V, 125°C, DIP Product overview: CD4512BE from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, DIP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 18V, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD4512BE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4512BE - 006228-CD4512BE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4512BE
006228-CD4512BE
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4512BE 006228-CD4512BE
Manufacturer: Texas Instruments Win Source Part Number: 006228-CD4512BE Packaging: Tube/Rail Type: Data Selector/Multiplexer Mounting: Through Hole Current - Output High, Low: 6.8mA, 6.8mA Independent Circuits: 1 Voltage Supply Source: Dual Supply Family Name: CD4512 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 3 V to 18 V Alternative Parts (Cross-Reference): HCF4512BEY; CD4512BCN; MC14512BCPG; MC14512BCP; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 006228-CD4512BE
Packaging: Tube/Rail
Type: Data Selector/Multiplexer
Mounting: Through Hole
Current - Output High, Low: 6.8mA, 6.8mA
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Family Name: CD4512
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 3 V to 18 V
Alternative Parts (Cross-Reference): HCF4512BEY; CD4512BCN; MC14512BCPG; MC14512BCP;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - CD4512BE - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
CD4512BE
Logic - Signal Switches, Multiplexers, Decoders CD4512BE
IC DATA SELCT/MULTPL 1X8:1 16DIP

IC DATA SELCT/MULTPL 1X8:1 16DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 296-2073-5-ND 743-CD4512BE 006228-CD4512BE CD4512BE
Product Name Signal Switches, Multiplexers, Decoders 18V DIP Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4512BE Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type DIP; "16-DIP Rail/Tube DIP; PDIP; 16-PDIP
Standards and Certifications RoHS
Supply Voltage (VS) 3 to 18 volts 3 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QPQ2601 - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type SMT
View Details
Analog Switches, Multiplexers, Demultiplexers - 74LV4053DB,112-ND - DigiKey
Specs
Configuration 2x1
Supply Voltage (VS) 1 to 6 volts
Ron 105 ohms
View Details
2 suppliers