Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1299-6PAG ADS1299-6PAG

Description
Manufacturer: Texas Instruments Win Source Part Number: 910843-ADS1299-6PAG Features: Channel AFE 24 Bit 64-TQFP (10x10) Package: Tray Package: 64-TQFP Mounting: Surface Mount Family Name: ADS1299 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-45150-ND, ADS1299-6PAG-ND, 296-45150
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 910843-ADS1299-6PAG Features: Channel AFE 24 Bit 64-TQFP (10x10) Package: Tray Package: 64-TQFP Mounting: Surface Mount Family Name: ADS1299 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-45150-ND, ADS1299-6PAG-ND, 296-45150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1299-6PAG - 910843-ADS1299-6PAG - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1299-6PAG
910843-ADS1299-6PAG
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1299-6PAG 910843-ADS1299-6PAG
Manufacturer: Texas Instruments Win Source Part Number: 910843-ADS1299-6PAG Features: Channel AFE 24 Bit 64-TQFP (10x10) Package: Tray Package: 64-TQFP Mounting: Surface Mount Family Name: ADS1299 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-45150-ND, ADS1299-6PAG-ND, 296-45150

Manufacturer: Texas Instruments
Win Source Part Number: 910843-ADS1299-6PAG
Features: Channel AFE 24 Bit 64-TQFP (10x10)
Package: Tray
Package: 64-TQFP
Mounting: Surface Mount
Family Name: ADS1299
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-45150-ND, ADS1299-6PAG-ND, 296-45150

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 910843-ADS1299-6PAG
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1299-6PAG
Package Type QFP; 64-TQFP (10x10)
Unlock Full Specs
to access all available technical data

Similar Products

0.15 - 2.8 GHz, 50 Watt, High Power GaN SPDT Switch - QPC1005 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 0.0 volts
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NC Analog Switches - ALD4211SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers