Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE5812ZCF AFE5812ZCF

Description
Manufacturer: Texas Instruments Win Source Part Number: 911214-AFE5812ZCF Features: 8 Channel AFE 12, 14 Bit 135-NFBGA (15x9) Package: Tray Package: 135-BGA Mounting: Surface Mount Family Name: AFE5812 Categories: Integrated Circuits (ICs) Case / Package: 135-NFBGA (15x9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 911214-AFE5812ZCF Features: 8 Channel AFE 12, 14 Bit 135-NFBGA (15x9) Package: Tray Package: 135-BGA Mounting: Surface Mount Family Name: AFE5812 Categories: Integrated Circuits (ICs) Case / Package: 135-NFBGA (15x9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE5812ZCF - 911214-AFE5812ZCF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE5812ZCF
911214-AFE5812ZCF
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE5812ZCF 911214-AFE5812ZCF
Manufacturer: Texas Instruments Win Source Part Number: 911214-AFE5812ZCF Features: 8 Channel AFE 12, 14 Bit 135-NFBGA (15x9) Package: Tray Package: 135-BGA Mounting: Surface Mount Family Name: AFE5812 Categories: Integrated Circuits (ICs) Case / Package: 135-NFBGA (15x9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 911214-AFE5812ZCF
Features: 8 Channel AFE 12, 14 Bit 135-NFBGA (15x9)
Package: Tray
Package: 135-BGA
Mounting: Surface Mount
Family Name: AFE5812
Categories: Integrated Circuits (ICs)
Case / Package: 135-NFBGA (15x9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 911214-AFE5812ZCF
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE5812ZCF
Package Type 135-NFBGA (15x9)
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 1727-8073-2-ND - DigiKey
Specs
Switch Type SPDT
Supply Voltage (VS) 1.65 to 5.5 volts
Ron 10 ohms
View Details
3 suppliers
CMOS Low Voltage, Low Charge Injection Quad SPST NC Analog Switches - ALD4201SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers