Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1296IPAG ADS1296IPAG

Description
Manufacturer: Texas Instruments Win Source Part Number: 768084-ADS1296IPAG Packaging: Tray Package: 64-TQFP Power (Watts): 17.5mW Operating Supply Voltage: 2.7 V ~ 5.5 V Voltage - Supply, Digital: 1.65 V ~ 3.6 V Number of Channels: 6 Resolution: 24 Family Name: ADS1296 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): MCP3903-I/SS; MCP3903-E/SS; MCP3903T-E/SS; Introduction Date: August 01, 2010 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 768084-ADS1296IPAG Packaging: Tray Package: 64-TQFP Power (Watts): 17.5mW Operating Supply Voltage: 2.7 V ~ 5.5 V Voltage - Supply, Digital: 1.65 V ~ 3.6 V Number of Channels: 6 Resolution: 24 Family Name: ADS1296 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): MCP3903-I/SS; MCP3903-E/SS; MCP3903T-E/SS; Introduction Date: August 01, 2010 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1296IPAG - 768084-ADS1296IPAG - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1296IPAG
768084-ADS1296IPAG
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1296IPAG 768084-ADS1296IPAG
Manufacturer: Texas Instruments Win Source Part Number: 768084-ADS1296IPAG Packaging: Tray Package: 64-TQFP Power (Watts): 17.5mW Operating Supply Voltage: 2.7 V ~ 5.5 V Voltage - Supply, Digital: 1.65 V ~ 3.6 V Number of Channels: 6 Resolution: 24 Family Name: ADS1296 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): MCP3903-I/SS; MCP3903-E/SS; MCP3903T-E/SS; Introduction Date: August 01, 2010 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768084-ADS1296IPAG
Packaging: Tray
Package: 64-TQFP
Power (Watts): 17.5mW
Operating Supply Voltage: 2.7 V ~ 5.5 V
Voltage - Supply, Digital: 1.65 V ~ 3.6 V
Number of Channels: 6
Resolution: 24
Family Name: ADS1296
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): MCP3903-I/SS; MCP3903-E/SS; MCP3903T-E/SS;
Introduction Date: August 01, 2010
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 768084-ADS1296IPAG
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1296IPAG
Supply Voltage (VS) 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

29 - 31 GHz Phase Shifter with Integrated SPDT Switch - QPC1000 - Qorvo
Specs
Standards and Certifications RoHS
Package Type SMP
View Details
CMOS Low Voltage, Low Charge Injection Quad SPST NC Analog Switches - ALD4201SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers