Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE4400RHAR AFE4400RHAR

Description
Manufacturer: Texas Instruments Win Source Part Number: 009572-AFE4400RHAR Packaging: Reel - TR Power (Watts): 2.84mW Number of Bits: 22 Number of Channels: 1 Categories: Integrated Circuits Status: Active Case / Package: 40-VQFN (6x6) Analog Supply Voltage: 2 V to 3.6 V Digital Supply Voltage: 2 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 009572-AFE4400RHAR Packaging: Reel - TR Power (Watts): 2.84mW Number of Bits: 22 Number of Channels: 1 Categories: Integrated Circuits Status: Active Case / Package: 40-VQFN (6x6) Analog Supply Voltage: 2 V to 3.6 V Digital Supply Voltage: 2 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE4400RHAR - 009572-AFE4400RHAR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE4400RHAR
009572-AFE4400RHAR
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE4400RHAR 009572-AFE4400RHAR
Manufacturer: Texas Instruments Win Source Part Number: 009572-AFE4400RHAR Packaging: Reel - TR Power (Watts): 2.84mW Number of Bits: 22 Number of Channels: 1 Categories: Integrated Circuits Status: Active Case / Package: 40-VQFN (6x6) Analog Supply Voltage: 2 V to 3.6 V Digital Supply Voltage: 2 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 009572-AFE4400RHAR
Packaging: Reel - TR
Power (Watts): 2.84mW
Number of Bits: 22
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Case / Package: 40-VQFN (6x6)
Analog Supply Voltage: 2 V to 3.6 V
Digital Supply Voltage: 2 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 009572-AFE4400RHAR
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE4400RHAR
Package Type 40-VQFN (6x6)
Unlock Full Specs
to access all available technical data

Similar Products

8-channel analog multiplexer/demultiplexer - 74HCT4051D,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
View Details
7 suppliers
CMOS Low Voltage, High Speed Precision Quad SPST NC Analog Switches - ALD4211SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers
Analog Switch and Multiplexer IC - 743-CD4028BNSRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 3 to 18 volts
Bandwidth 8 MHz
View Details
2 suppliers