CD4053B CMOS triple 2-channel analog multiplexer/demultip
CMOS Triple 2-Channel Analog Multiplexer/Demultip
Manufacturer: Texas Instruments
Win Source Part Number: 006185-CD4053BPWR
Packaging: Reel - TR
Number of Circuits: 3
Switch Circuit: SPDT
-3db Bandwidth: 30MHz
Crosstalk: -40dB @ 6MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 240 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 3 V to 20 V
Dual Supply Voltage(V±): ±2.5 V to 9 V
Channel Capacitance(CS off, CD off): 0.2pF, 9pF
Max Leakage Current (IS off): 100nA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
3 Circuit IC Switch 2:1 240Ohm 16-TSSOP
3 Circuit IC Switch 2:1 240Ohm 16-TSSOP
3 Circuit IC Switch 2:1 240Ohm 16-TSSOP
3-Ch 2:1 SPDT Analog Mux/Demux, 20V, 30MHz, 16-TSSOP Product overview: CD4053BPWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 30MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 20V, 30MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4053BPWR can be used for catalog matching and distributor lookup.
3 Circuit IC Switch 2:1 240Ohm 16-TSSOP
IC MUX/DEMUX TRIPLE 2X1 16TSSOP
IC, ANALOG MUX/DMUX, TRI 2 X 1, TSSOP-16; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:240ohm; Supply Voltage Range:3V to 20V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Operating RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | CD4053BPWR | 006185-CD4053BPWR | 296-14117-2-ND | 747-CD4053BPWR | CD4053BPWR | CD4053BPWR | 29AH3570 |
| Product Name | CD4053B CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BPWR | Analog Switches, Multiplexers, Demultiplexers | 20V 30MHz TSSOP Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Ic, Analog Mux/dmux, Tri 2 X 1, Tssop-16; Multiplexer Configuration Texas Instruments |
| Configuration | 3 X SPDT | 2x1 | 2x1 | ||||
| Applications | Military | ||||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 5 to 18 volts | 3 to 20 volts | 2.5 to 20 volts | 18 volts | 3 to 20 volts | ||
| Ron | 125 ohms | 240 ohms | 240 ohms | 5 ohms | 240 ohms |