Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1291IRSMT ADS1291IRSMT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1015412-ADS1291IRSMT Packaging: Reel - TR Power (Watts): 495μW Number of Bits: 24 Number of Channels: 1 Categories: Integrated Circuits Status: Active Case / Package: 32-VQFN (4x4) Analog Supply Voltage: 2.7 V to 5.25 V Digital Supply Voltage: 1.7 V to 3.6 V Alternative Parts (Cross-Reference): ADS1291IPBSR; ADS1291IRSMR; ADS1291IRSMT; ADS1291IPBS; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1015412-ADS1291IRSMT Packaging: Reel - TR Power (Watts): 495μW Number of Bits: 24 Number of Channels: 1 Categories: Integrated Circuits Status: Active Case / Package: 32-VQFN (4x4) Analog Supply Voltage: 2.7 V to 5.25 V Digital Supply Voltage: 1.7 V to 3.6 V Alternative Parts (Cross-Reference): ADS1291IPBSR; ADS1291IRSMR; ADS1291IRSMT; ADS1291IPBS; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1291IRSMT - 1015412-ADS1291IRSMT - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1291IRSMT
1015412-ADS1291IRSMT
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1291IRSMT 1015412-ADS1291IRSMT
Manufacturer: Texas Instruments Win Source Part Number: 1015412-ADS1291IRSMT Packaging: Reel - TR Power (Watts): 495μW Number of Bits: 24 Number of Channels: 1 Categories: Integrated Circuits Status: Active Case / Package: 32-VQFN (4x4) Analog Supply Voltage: 2.7 V to 5.25 V Digital Supply Voltage: 1.7 V to 3.6 V Alternative Parts (Cross-Reference): ADS1291IPBSR; ADS1291IRSMR; ADS1291IRSMT; ADS1291IPBS; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1015412-ADS1291IRSMT
Packaging: Reel - TR
Power (Watts): 495μW
Number of Bits: 24
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Case / Package: 32-VQFN (4x4)
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 1.7 V to 3.6 V
Alternative Parts (Cross-Reference): ADS1291IPBSR; ADS1291IRSMR; ADS1291IRSMT; ADS1291IPBS;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1015412-ADS1291IRSMT
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1291IRSMT
Package Type 32-VQFN (4x4)
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz, 10 Watt, High Power GaN SPDT Switch - QPC2040 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 0.0 volts
View Details
SN74LVC1G66-Q1 Automotive Catalog Single Analog Switch - 1P1G66QDBVRQ1 - Texas Instruments
Specs
Standards and Certifications RoHS
Switch Type SPST NO
Supply Voltage (VS) 1.65 to 5.5 volts
View Details
6 suppliers
CMOS Low Voltage, High Speed Precision Quad SPST NC/NO Analog Switches - ALD4213PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers