Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1291IRSMR ADS1291IRSMR

Description
Manufacturer: Texas Instruments Win Source Part Number: 910839-ADS1291IRSMR Features: Channel AFE 24 Bit 32-VQFN (4x4) Package: Reel - TR Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Family Name: ADS1291 Categories: Integrated Circuits (ICs) Case / Package: 32-VQFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48888-6, 296-48888-1, 296-48888-2, ADS1291IRSMR-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 910839-ADS1291IRSMR Features: Channel AFE 24 Bit 32-VQFN (4x4) Package: Reel - TR Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Family Name: ADS1291 Categories: Integrated Circuits (ICs) Case / Package: 32-VQFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48888-6, 296-48888-1, 296-48888-2, ADS1291IRSMR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1291IRSMR - 910839-ADS1291IRSMR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1291IRSMR
910839-ADS1291IRSMR
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1291IRSMR 910839-ADS1291IRSMR
Manufacturer: Texas Instruments Win Source Part Number: 910839-ADS1291IRSMR Features: Channel AFE 24 Bit 32-VQFN (4x4) Package: Reel - TR Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Family Name: ADS1291 Categories: Integrated Circuits (ICs) Case / Package: 32-VQFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48888-6, 296-48888-1, 296-48888-2, ADS1291IRSMR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 910839-ADS1291IRSMR
Features: Channel AFE 24 Bit 32-VQFN (4x4)
Package: Reel - TR
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: ADS1291
Categories: Integrated Circuits (ICs)
Case / Package: 32-VQFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-48888-6, 296-48888-1, 296-48888-2, ADS1291IRSMR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 910839-ADS1291IRSMR
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1291IRSMR
Package Type 32-VQFN (4x4)
Unlock Full Specs
to access all available technical data

Similar Products

CMOS Low Voltage, High Speed Precision Quad SPST NC/NO Analog Switches - ALD4213SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
5 suppliers
Dual-Channel Switch LNA Module - QPB9337 - Qorvo
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 114 mA
View Details
TSSOP Analog Switch and Multiplexer IC - 743-74LVC138APW-Q100J - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 1.65 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 16
View Details
4 suppliers