Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE1203E/1K AFE1203E/1K

Description
Manufacturer: Texas Instruments Win Source Part Number: 1016242-AFE1203E/1K Packaging: Reel - TR Power (Watts): 385mW Number of Bits: 14 Number of Channels: 1 Categories: Integrated Circuits Status: Active Case / Package: 48-SSOP Analog Supply Voltage: 5V Digital Supply Voltage: 3.15 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1016242-AFE1203E/1K Packaging: Reel - TR Power (Watts): 385mW Number of Bits: 14 Number of Channels: 1 Categories: Integrated Circuits Status: Active Case / Package: 48-SSOP Analog Supply Voltage: 5V Digital Supply Voltage: 3.15 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE1203E/1K - 1016242-AFE1203E/1K - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE1203E/1K
1016242-AFE1203E/1K
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE1203E/1K 1016242-AFE1203E/1K
Manufacturer: Texas Instruments Win Source Part Number: 1016242-AFE1203E/1K Packaging: Reel - TR Power (Watts): 385mW Number of Bits: 14 Number of Channels: 1 Categories: Integrated Circuits Status: Active Case / Package: 48-SSOP Analog Supply Voltage: 5V Digital Supply Voltage: 3.15 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1016242-AFE1203E/1K
Packaging: Reel - TR
Power (Watts): 385mW
Number of Bits: 14
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Case / Package: 48-SSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 3.15 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1016242-AFE1203E/1K
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE1203E/1K
Package Type SSOP; SOP; 48-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

CD4052B-MIL CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4052BF3A - Texas Instruments
Specs
Configuration 2 X 1:4 MUX
Applications Military
Supply Voltage (VS) 5 to 18 volts
View Details
5 suppliers
CMOS Low Voltage, High Speed Precision Quad SPST NC Analog Switches - ALD4211PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers