Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1192IPBSR ADS1192IPBSR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1141606-ADS1192IPBSR Packaging: Reel - TR Package: 32-TQFP Power (Watts): 740μW Operating Supply Voltage: 2.7 V ~ 5.25 V Voltage - Supply, Digital: 1.7 V ~ 3.6 V Number of Channels: 2 Resolution: 16 Family Name: ADS1192 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 32-TQFP (5x5) Alternative Parts (Cross-Reference): ADS1192IPBS; Introduction Date: October 01, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1141606-ADS1192IPBSR Packaging: Reel - TR Package: 32-TQFP Power (Watts): 740μW Operating Supply Voltage: 2.7 V ~ 5.25 V Voltage - Supply, Digital: 1.7 V ~ 3.6 V Number of Channels: 2 Resolution: 16 Family Name: ADS1192 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 32-TQFP (5x5) Alternative Parts (Cross-Reference): ADS1192IPBS; Introduction Date: October 01, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1192IPBSR - 1141606-ADS1192IPBSR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1192IPBSR
1141606-ADS1192IPBSR
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1192IPBSR 1141606-ADS1192IPBSR
Manufacturer: Texas Instruments Win Source Part Number: 1141606-ADS1192IPBSR Packaging: Reel - TR Package: 32-TQFP Power (Watts): 740μW Operating Supply Voltage: 2.7 V ~ 5.25 V Voltage - Supply, Digital: 1.7 V ~ 3.6 V Number of Channels: 2 Resolution: 16 Family Name: ADS1192 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 32-TQFP (5x5) Alternative Parts (Cross-Reference): ADS1192IPBS; Introduction Date: October 01, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1141606-ADS1192IPBSR
Packaging: Reel - TR
Package: 32-TQFP
Power (Watts): 740μW
Operating Supply Voltage: 2.7 V ~ 5.25 V
Voltage - Supply, Digital: 1.7 V ~ 3.6 V
Number of Channels: 2
Resolution: 16
Family Name: ADS1192
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-TQFP (5x5)
Alternative Parts (Cross-Reference): ADS1192IPBS;
Introduction Date: October 01, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1141606-ADS1192IPBSR
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1192IPBSR
Supply Voltage (VS) 2.7 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products