Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADCS9888CVH-205 ADCS9888CVH-205

Description
Manufacturer: Texas Instruments Win Source Part Number: 198713-ADCS9888CVH-2 05 Packaging: Tray Power (Watts): 1.3W Number of Bits: 8 Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 128-PQFP (14x20) Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 198713-ADCS9888CVH-2 05 Packaging: Tray Power (Watts): 1.3W Number of Bits: 8 Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 128-PQFP (14x20) Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADCS9888CVH-205 - 198713-ADCS9888CVH-205 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADCS9888CVH-205
198713-ADCS9888CVH-205
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADCS9888CVH-205 198713-ADCS9888CVH-205
Manufacturer: Texas Instruments Win Source Part Number: 198713-ADCS9888CVH-2 05 Packaging: Tray Power (Watts): 1.3W Number of Bits: 8 Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 128-PQFP (14x20) Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 198713-ADCS9888CVH-205
Packaging: Tray
Power (Watts): 1.3W
Number of Bits: 8
Number of Channels: 3
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 128-PQFP (14x20)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 198713-ADCS9888CVH-205
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADCS9888CVH-205
Package Type QFP; 128-PQFP (14x20)
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switch and Multiplexer IC - 743-74LV138D,118 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 3.3 volts
Power Dissipation 500 milliwatts
View Details
4 suppliers
DC-10 GHz (L, S, C, X Band) DPDT Transfer Switch - CMD272P3 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type DPDT
Supply Voltage (VS) 0.0 to 5 volts
View Details