Nexperia B.V. Signal Switches, Multiplexers, Decoders 74LVC1G157GW,125

Description
Multiplexer 1 x 2:1 6-TSSOP
Request a Quote Datasheet
Description
Multiplexer 1 x 2:1 6-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 1727-3491-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
1727-3491-2-ND
Signal Switches, Multiplexers, Decoders 1727-3491-2-ND
Multiplexer 1 x 2:1 6-TSSOP

Multiplexer 1 x 2:1 6-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 1727-3491-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
1727-3491-1-ND
Signal Switches, Multiplexers, Decoders 1727-3491-1-ND
Multiplexer 1 x 2:1 6-TSSOP

Multiplexer 1 x 2:1 6-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 1727-3491-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
1727-3491-6-ND
Signal Switches, Multiplexers, Decoders 1727-3491-6-ND
Multiplexer 1 x 2:1 6-TSSOP

Multiplexer 1 x 2:1 6-TSSOP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74LVC1G157GW,125 - 765684-74LVC1G157GW,125 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74LVC1G157GW,125
765684-74LVC1G157GW,125
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74LVC1G157GW,125 765684-74LVC1G157GW,125
Manufacturer: Nexperia USA Inc. Win Source Part Number: 765684-74LVC1G157GW, 125 Series: 74LVC Packaging: Reel package Type: Multiplexer Operating Temperature Range: -40°C ~ 125°C Package: 6-TSSOP, SC-88, SOT-363 Mounting: SMD Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: 74LVC1G157 Categories: Integrated Circuits (ICs) Manufacturer Package: 6-TSSOP, SC-88 Alternative Parts (Cross-Reference): 74LVC1G157GW-Q100H; 74LVC1G157GN; 74LVC1G157GF,132; Introduction Date: April 25, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 765684-74LVC1G157GW,125
Series: 74LVC
Packaging: Reel package
Type: Multiplexer
Operating Temperature Range: -40°C ~ 125°C
Package: 6-TSSOP, SC-88, SOT-363
Mounting: SMD
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: 74LVC1G157
Categories: Integrated Circuits (ICs)
Manufacturer Package: 6-TSSOP, SC-88
Alternative Parts (Cross-Reference): 74LVC1G157GW-Q100H; 74LVC1G157GN; 74LVC1G157GF,132;
Introduction Date: April 25, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - 74LVC1G157GW,125 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74LVC1G157GW,125
Logic - Signal Switches, Multiplexers, Decoders 74LVC1G157GW,125
IC MULTIPLEXER 1 X 2:1 6TSSOP

IC MULTIPLEXER 1 X 2:1 6TSSOP

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 74LVC1G157GW,125 - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
74LVC1G157GW,125
Signal Switches, Multiplexers, Decoders 74LVC1G157GW,125
IC MULTIPLEXER 1 X 2:1 6TSSOP

IC MULTIPLEXER 1 X 2:1 6TSSOP

Supplier's Site Datasheet
Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers - 74LVC1G157GW,125 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers
74LVC1G157GW,125
Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers 74LVC1G157GW,125
32mA 1.65V~5.5V 32mA SOT-363-6 Signal Switches / Encoders & Decoders / Multiplexers ROHS

32mA 1.65V~5.5V 32mA SOT-363-6 Signal Switches / Encoders & Decoders / Multiplexers ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1727-3491-2-ND 765684-74LVC1G157GW,125 74LVC1G157GW,125 74LVC1G157GW,125 74LVC1G157GW,125
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - 74LVC1G157GW,125 Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 Surface Mount SOT
Number of Pins 6
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1923268 - RS Components, Ltd.
Specs
Configuration 8x1; Dual 8:1
Number of Pins 28
View Details
2.5V 3.3V 100MHz TSSOP Analog Switch and Multiplexer IC - 743-74CB3T16211DGGRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Bandwidth 100 MHz
View Details
2 suppliers
8-bit level-shifting bus switch with 4-bit output enables - 74CBTLVD3244BQ,115 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
3 suppliers