Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADCS9888CVH-140/NOPB ADCS9888CVH-140/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 144140-ADCS9888CVH-1 40/NOPB Packaging: Tray Power (Watts): 1.3W Number of Bits: 8 Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 128-PQFP (14x20) Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 144140-ADCS9888CVH-1 40/NOPB Packaging: Tray Power (Watts): 1.3W Number of Bits: 8 Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 128-PQFP (14x20) Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADCS9888CVH-140/NOPB - 144140-ADCS9888CVH-140/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADCS9888CVH-140/NOPB
144140-ADCS9888CVH-140/NOPB
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADCS9888CVH-140/NOPB 144140-ADCS9888CVH-140/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 144140-ADCS9888CVH-1 40/NOPB Packaging: Tray Power (Watts): 1.3W Number of Bits: 8 Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 128-PQFP (14x20) Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 144140-ADCS9888CVH-140/NOPB
Packaging: Tray
Power (Watts): 1.3W
Number of Bits: 8
Number of Channels: 3
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 128-PQFP (14x20)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 144140-ADCS9888CVH-140/NOPB
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADCS9888CVH-140/NOPB
Package Type QFP; 128-PQFP (14x20)
Unlock Full Specs
to access all available technical data

Similar Products

5 - 6000 MHz Absorptive High Isolation SPDT Switch - RFSW6024 - Qorvo
Specs
Switch Type SPDT
Supply Voltage (VS) 5 volts
Min Operating Current 0.1400 mA
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NO Analog Switches - ALD4212SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers