Integrated Device Technology 16-Bit Transparent Latch 74FCT162373ETPVG

Description
The 74FCT162373T 16-bit high-speed, low-power transparent D-type latch is ideal for temporary storage of data. It can be used for implementing memory address latches, I/O ports, and bus drivers and can operate as two 8-bit latches, or one 16-bit latch. The 74FCT162373T offers low ground bounce, minimal undershoot, and controlled output fall times–reducing the need for external series terminating resistors. It is a plug-in replacement for the 74FCT16373T for on-board interface applications. The 74FCT162373T operates at -40C to +85C
Request a Quote Datasheet
Description
The 74FCT162373T 16-bit high-speed, low-power transparent D-type latch is ideal for temporary storage of data. It can be used for implementing memory address latches, I/O ports, and bus drivers and can operate as two 8-bit latches, or one 16-bit latch. The 74FCT162373T offers low ground bounce, minimal undershoot, and controlled output fall times–reducing the need for external series terminating resistors. It is a plug-in replacement for the 74FCT16373T for on-board interface applications. The 74FCT162373T operates at -40C to +85C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-Bit Transparent Latch - 74FCT162373ETPVG - Integrated Device Technology
San Jose, CA, USA
16-Bit Transparent Latch
74FCT162373ETPVG
16-Bit Transparent Latch 74FCT162373ETPVG
The 74FCT162373T 16-bit high-speed, low-power transparent D-type latch is ideal for temporary storage of data. It can be used for implementing memory address latches, I/O ports, and bus drivers and can operate as two 8-bit latches, or one 16-bit latch. The 74FCT162373T offers low ground bounce, minimal undershoot, and controlled output fall times–reducing the need for external series terminating resistors. It is a plug-in replacement for the 74FCT16373T for on-board interface applications. The 74FCT162373T operates at -40C to +85C

The 74FCT162373T 16-bit high-speed, low-power transparent D-type latch is ideal for temporary storage of data. It can be used for implementing memory address latches, I/O ports, and bus drivers and can operate as two 8-bit latches, or one 16-bit latch. The 74FCT162373T offers low ground bounce, minimal undershoot, and controlled output fall times–reducing the need for external series terminating resistors. It is a plug-in replacement for the 74FCT16373T for on-board interface applications. The 74FCT162373T operates at -40C to +85C

Supplier's Site Datasheet
 - 74FCT162373ETPVG - Rochester Electronics
Newburyport, MA, United States
Fast CMOS 16-Bit Transparent Latch

Fast CMOS 16-Bit Transparent Latch

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74FCT162373ETPVG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74FCT162373ETPVG
Integrated Circuits (ICs) - Logic - Latches 74FCT162373ETPVG
74FCT162373 - FAST CMOS 16-BIT T

74FCT162373 - FAST CMOS 16-BIT T

Supplier's Site
Latches - 74FCT162373ETPVG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74FCT162373ETPVG 74FCT162373ETPVG 74FCT162373ETPVG 74FCT162373ETPVG
Product Name 16-Bit Transparent Latch Integrated Circuits (ICs) - Logic - Latches Latches
Supply Voltage 5V 4.5V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SSOP 300 MIL; SSOP SSOP48; SOP; SSOP SSOP 48-BSSOP (0.295\", 7.50mm Width); SOP; SSOP
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC573 High Speed CMOS Logic Octal Transparent Latch with 3-State Output - CD54HC573F3A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
4 suppliers
Latches - 1727-74LVC573ABQ-Q100XTR-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
Logic - Latches - 74AUP1G373GM,115 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 4 mA
High-level Output Current (Source) 4 mA
View Details
Latches - IDT74ALVCHR16260APF - Quarktwin Technology Ltd.
Integrated Device Technology
View Details
2 suppliers