Quad Differential Comparator 14-TSSOP -25 to 85
Comparator, 4 Func, 5000uV Offset-Max, 1300ns Response Time, BIPolar, PDSO14
Quad Comparator IC, 30V, 6mA Out, TTL, TSSOP, Surface Mount Product overview: LM239PW from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 30V, 6mA, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, SMD, 30V, 6mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM239PW can be used for catalog matching and distributor lookup.
Win Source Part Number: 1355187-LM239PW
Category: Integrated Circuits (ICs) - Linear - Comparators
Temperature Range - Operating: -25°C ~ 85°C
Fake Threat In the Open Market: 36 pct.
Type: Differential
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tube
Product Status: Active
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Base Product Number: LM239
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Open-Collector, Rail-to-Rail
Current - Quiescent (Max): 2mA
Number of Elements: 4
Voltage - Supply, Single/Dual (±): 2V ~ 30V, ±1V ~ 15V
Voltage - Input Offset (Max): 5mV @ 30V
Current - Input Bias (Max): 0.25µA @ 5V
Current - Output (Typ): 20mA
COMPARATOR, 4 FUNC, 5000UV OFFSET-MAX, 1300NS RESPONSE TIME, BIPOLAR, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
Comparator Differential Open-Collector, Rail-to-Rail 14-TSSOP
IC QUAD DIFF COMPARATOR 14-TSSOP
Analog Comparators Quad Differential Comparator
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Radwell International | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Amplifier and Comparator Chips | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LM239PW | LM239PW | 692-LM239PW | 1355187-LM239PW | 17194520 | LM239PW | LM239PW | LM239PW |
| Product Name | LM239 Quad Differential Comparator | Quad SMD 30V 6mA Linear Comparator IC | Integrated Circuits (ICs) - Linear - Comparators | IC Chip | Comparators | Linear - Comparators | Analog Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2 to 36 volts | 2 to 30 volts | ||||||
| VOS | 2 millivolts | 5 millivolts | 5 millivolts | |||||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||||
| Logic Output | Open Collector, Open Drain | Differential; Open-Collector, Rail-to-Rail |