Texas Instruments 74ACT16841 20-Bit Bus-Interface D-Type Latches With 3-State Outputs 74ACT16841DL

Description
20-Bit Bus-Interface D-Type Latches With 3-State Outputs 56-SSOP -40 to 85
Request a Quote Datasheet
Description
20-Bit Bus-Interface D-Type Latches With 3-State Outputs 56-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
74ACT16841 20-Bit Bus-Interface D-Type Latches With 3-State Outputs - 74ACT16841DL - Texas Instruments
Dallas, TX, United States
74ACT16841 20-Bit Bus-Interface D-Type Latches With 3-State Outputs
74ACT16841DL
74ACT16841 20-Bit Bus-Interface D-Type Latches With 3-State Outputs 74ACT16841DL
20-Bit Bus-Interface D-Type Latches With 3-State Outputs 56-SSOP -40 to 85

20-Bit Bus-Interface D-Type Latches With 3-State Outputs 56-SSOP -40 to 85

Buy Now Datasheet
Latches - 296-4210-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-SSOP

D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-SSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - 74ACT16841DL
1130484-74ACT16841DL
Logic - Logic - Latches - 74ACT16841DL 1130484-74ACT16841DL
Manufacturer: Texas Instruments Win Source Part Number: 1130484-74ACT16841DL Packaging: Tube Mounting Style: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 2 Delay Time - Propagation: 7.7ns Categories: Integrated Circuits Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 56-BSSOP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: 74ACT16841 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1130484-74ACT16841DL
Packaging: Tube
Mounting Style: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 2
Delay Time - Propagation: 7.7ns
Categories: Integrated Circuits
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-BSSOP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: 74ACT16841
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Logic - Latches - 74ACT16841DL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74ACT16841DL
Integrated Circuits (ICs) - Logic - Latches 74ACT16841DL
IC DTYPE TRANSP DUL 10:10 56SSOP

IC DTYPE TRANSP DUL 10:10 56SSOP

Supplier's Site
Latches - 74ACT16841DL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-SSOP

D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-SSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74ACT16841DL 296-4210-5-ND 1130484-74ACT16841DL 74ACT16841DL 74ACT16841DL
Product Name 74ACT16841 20-Bit Bus-Interface D-Type Latches With 3-State Outputs Latches Logic - Logic - Latches - 74ACT16841DL Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type D Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 0.0800 mA
Propagation Delay 12.2 ns 7.7 ns 7.7 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC573A Octal D-type Transparent Latches With 3-State Outputs - 8512801SA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
3 suppliers
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details