Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO
Binary Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, CMOS, PDSO16
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO
IC BINARY COUNTER 4-BIT 16SO
IC COUNTER UP/DOWN SYNC 16SOIC
| DigiKey | Rochester Electronics | RS Components, Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 1727-2789-ND | 74HC193D,652 | 4367486 | 74HC193D,652 | 74HC193D,652 | 74HC193D,652 |
| Product Name | Counters, Dividers | Counter ICs | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | |
| Counter Type | MOD-N | Binary | ||||
| Counter Category | Synchronous; Asynchronous | Synchronous | Synchronous | |||
| Counter Direction | Bidirectional | Bidirectional | UP; DOWN; Bidirectional | |||
| Package Type | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SO16 | SOIC; Soic | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |