Texas Instruments Analog Switches, Multiplexers, Demultiplexers 1P1G3157QDBVRQ1HY

Description
IC SW SPDT 15OHM SOT23-6
Request a Quote Datasheet
Description
IC SW SPDT 15OHM SOT23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - 296-1P1G3157QDBVRQ1HY-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-1P1G3157QDBVRQ1HY-ND
Analog Switches, Multiplexers, Demultiplexers 296-1P1G3157QDBVRQ1HY-ND
IC SW SPDT 15OHM SOT23-6

IC SW SPDT 15OHM SOT23-6

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1P1G3157QDBVRQ1HY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
1P1G3157QDBVRQ1HY
Analog Switches, Multiplexers, Demultiplexers 1P1G3157QDBVRQ1HY
1 Circuit IC Switch 2:1 15Ohm SOT-23-6

1 Circuit IC Switch 2:1 15Ohm SOT-23-6

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 296-1P1G3157QDBVRQ1HY-ND 1P1G3157QDBVRQ1HY
Product Name Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 2x1
Supply Voltage (VS) 1.65 to 5.5 volts
Ron 15 ohms 15 ohms
VCT -54 dB
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 1727-3312-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 1 to 10 volts
View Details
3 suppliers
Multiplexer & Demultiplexer ICs - 1904661 - RS Components, Ltd.
Specs
Configuration 4x1; Dual 4:1
Package Type So
Number of Pins 16
View Details
2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details