Single 2-Input Positive-AND Gate 5-SC70 -40 to 125
AND Gate IC 1 Channel SC-70-5
IC GATE AND 1CH 2-INP SC70-5
IC GATE AND 1CH 2-INP SC70-5
Logic Gates Single 2-Input Positive-AND Gate
AND Gate IC 1 Channel SC-70-5
Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
---|---|---|---|---|---|---|
Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
Product Number | 74AHCT1G08DCKRG4 | 74AHCT1G08DCKRG4-ND | 74AHCT1G08DCKRG4 | 74AHCT1G08DCKRG4 | 74AHCT1G08DCKRG4 | 74AHCT1G08DCKRG4 |
Product Name | SN74AHCT1G08 Single 2-Input Positive-AND Gate | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Logic Gates | Gates and Inverters |
Gate Type | AND | AND | AND | NOT; AND | AND; AND Gate | |
Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||
Logic Family | AHCT | |||||
Propagation Delay | 7.1 ns | 7.9 ns | ||||
Operating Current | 0.0100 mA | 1.00E-3 mA | 8 mA |