Low-Power Stereo CODEC with HP Amplifier 28-TSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 081530-TLV320AIC23PW
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: I2C, Serial
Resolution (Bits): 16 b, 20 b, 24 b, 32 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 90 / 100
Dynamic Range, ADCs / DACs (db) Typ: 90 / 90
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C
Case / Package: 28-TSSOP
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 1.42 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
General Purpose Audio Codec 2ADC / 2DAC Ch 28-Pin TSSOP T/R Product overview: TLV320AIC23PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC23PWR can be used for catalog matching and distributor lookup.
Stereo Audio Interface 16 b, 20 b, 24 b, 32 b I²C, Serial 28-TSSOP
Stereo Audio Interface 16 b, 20 b, 24 b, 32 b I²C, Serial 28-TSSOP
IC AUDIO CODEC 32BIT SER 28TSSOP
Interface - CODECs Low-Power Portable Aud Converter
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC23PWR | 081530-TLV320AIC23PWR | 716-TLV320AIC23PWR | TLV320AIC23PWR-ND | TLV320AIC23PWR | TLV320AIC23PWR | TLV320AIC23PWR |
| Product Name | TLV320AIC23 Low-Power Stereo CODEC with HP Amplifier | Interface - Interface - CODECs - TLV320AIC23PWR | TSSOP Interface Transceiver IC | CODECS | CODECS | Interface - CODECs | Interface - CODECs |
| Device Type | Codec | Sensor Interface | Transceiver | Codec | Codec | Sensor Interface; Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 C (14 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | |
| Package Type | SOP; SSOP; TSSOP; 28-TSSOP | TSSOP | TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width) | TSSOP-28 |