Quad differential comparator in 14-pin SOIC package with dimensions of 8.70mm × 3.90mm, operating over a temperature range of -25 to 85°C, with a supply voltage range of 2 to 32V, input offset voltage of up to 5.5mV, input bias current of 25nA, and propagation delay of 1.3µs. Output is compatible with TTL, MOS, and CMOS logic.
Quad Differential Comparator 14-SOIC -25 to 85
Analog Comparators Quad Differential Comparator
| Texas Instruments | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers |
| Product Number | LM239ADE4 | LM239ADE4 |
| Product Name | LM239A Quad Differential Comparator | Analog Comparators |
| RoHS Compliant | RoHS | |
| Supply Voltage (VS) | 2 to 36 volts | |
| VOS | 3 millivolts |