The LM139AQML-SP is a quad voltage comparator with a low input offset voltage of ±1mV and a supply current drain of 0.8mA, independent of supply voltage. It operates from a single 2V to 36V supply or split ±1V to ±18V supplies and supports input common-mode voltage including ground. The device offers output saturation voltage of 250mV at 4mA and is compatible with TTL, DTL, ECL, MOS, and CMOS logic systems. It is qualified for radiation tolerance with 100krad(Si) total ionizing dose and is ELDRS-free at the same dose. The part is packaged in a 14-pin CFP (NAD) with dimensions of 6.35mm × 9.91mm and operates over a temperature range of -55°C to 125°C.
Low Power Low Offset Voltage Quad Comparator 14-CFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 5962R9673802VDA |
| Product Name | LM139AQML-SP Low Power Low Offset Voltage Quad Comparator |
| Supply Voltage (VS) | 2 to 36 volts |