74HCT CMOS, SMD, 74HCT688, SOIC20; LOGIC FAMILY / BASE NUMBER:74HCT688; COMPARATOR TYPE:MAGNITUDE; NO. OF CHANNELS:8CHANNELS; NO. OF BITS:8BIT; LOGIC CASE STYLE:SOIC; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Manufacturer: Texas Instruments
Win Source Part Number: 1160425-CD74HCT688M
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
IC COMPARATOR IDENTITY 20SOIC
Magnitude Comparator Bit Active Low Output A=B 20-SOIC
| Radwell International | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 16736660 | 1160425-CD74HCT688M | CD74HCT688M | CD74HCT688M |
| Product Name | Comparator | Logic - Logic - Comparators - CD74HCT688M | Logic - Comparators | Comparators |
| Logic Output | CMOS |