Texas Instruments DCV010515D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters DCV010515DP-U

Description
Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters 7-SOP
Request a Quote Datasheet
Description
Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters 7-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DCV010515D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV010515DP-U - Texas Instruments
Dallas, TX, United States
DCV010515D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters
DCV010515DP-U
DCV010515D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters DCV010515DP-U
Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters 7-SOP

Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters 7-SOP

Buy Now Datasheet
Isolated 1W 1.5kV 800kHz DC-DC Converter IC - 132-DCV010515DP-U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 1W 1.5kV 800kHz DC-DC Converter IC
132-DCV010515DP-U
Isolated 1W 1.5kV 800kHz DC-DC Converter IC 132-DCV010515DP-U
1W 1.5kV Isolated DC/DC Converter, 2-Output, 800kHz, SOP Product overview: DCV010515DP-U from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1W, 1.5kV, 800kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1W, 1.5kV, 800kHz, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCV010515DP-U can be used for catalog matching and distributor lookup.

1W 1.5kV Isolated DC/DC Converter, 2-Output, 800kHz, SOP Product overview: DCV010515DP-U from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1W, 1.5kV, 800kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1W, 1.5kV, 800kHz, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCV010515DP-U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - DCV010515DP-U - 1166911-DCV010515DP-U - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - DCV010515DP-U
1166911-DCV010515DP-U
Power Supplies Board Mount DCDC Converters - DCV010515DP-U 1166911-DCV010515DP-U
Manufacturer: Burr-Brown (TI) Win Source Part Number: 1166911-DCV010515DP- U Manufacturer Homepage: www.ittcannon.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Burr-Brown (TI)
Win Source Part Number: 1166911-DCV010515DP-U
Manufacturer Homepage: www.ittcannon.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now
 - DCV010515DP-U - Rochester Electronics
Newburyport, MA, United States
DC-DC Unregulated Power Supply Module, 2 Output, 1W, BCDMOS

DC-DC Unregulated Power Supply Module, 2 Output, 1W, BCDMOS

Supplier's Site Datasheet
 - DCV010515DP-U - Rochester Electronics
Newburyport, MA, United States
DC-DC Unregulated Power Supply Module, 2 Output, 1W, BCDMOS

DC-DC Unregulated Power Supply Module, 2 Output, 1W, BCDMOS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number DCV010515DP-U 132-DCV010515DP-U 1166911-DCV010515DP-U DCV010515DP-U
Product Name DCV010515D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters Isolated 1W 1.5kV 800kHz DC-DC Converter IC Power Supplies Board Mount DCDC Converters - DCV010515DP-U
Package Type Other; PDIP,SOP Other; SOP Other; SOP7
Features Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage 14.25 to 15.75 volts 15.75 volts
Input Voltage 4.5 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data