Texas Instruments TIBPAL20L8-20M High-Performance Impact<TM> PAL<R> Circuits 5962-8767101KA

Description
High-Performance Impact PAL Circuits 24-CFP -55 to 125
Request a Quote
Description
High-Performance Impact PAL Circuits 24-CFP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

TIBPAL20L8-20M is a high-performance programmable array logic device with a 24-pin ceramic dual in-line package or 28-pin ceramic chip carrier, operating over the military temperature range of -55°C to 125°C. It features a maximum frequency of 41.6 MHz, a power-up clear function that sets all register outputs low, and preload capability for simplified testing. The device is functionally equivalent to the PAL20L8 and utilizes Advanced Low-Power Schottky technology with titanium-tungsten fuses. The 5962-8767101KA part number corresponds to the TIBPAL20L8-20M series variant in a ceramic chip carrier package.

Datasheet Summary
Powered by GS/AI

TIBPAL20L8-20M is a high-performance programmable array logic device with a 24-pin ceramic dual in-line package or 28-pin ceramic chip carrier, operating over the military temperature range of -55°C to 125°C. It features a maximum frequency of 41.6 MHz, a power-up clear function that sets all register outputs low, and preload capability for simplified testing. The device is functionally equivalent to the PAL20L8 and utilizes Advanced Low-Power Schottky technology with titanium-tungsten fuses. The 5962-8767101KA part number corresponds to the TIBPAL20L8-20M series variant in a ceramic chip carrier package.

Suppliers

Company
Product
Description
Supplier Links
TIBPAL20L8-20M High-Performance Impact<TM> PAL<R> Circuits - 5962-8767101KA - Texas Instruments
Dallas, TX, United States
TIBPAL20L8-20M High-Performance Impact<TM> PAL<R> Circuits
5962-8767101KA
TIBPAL20L8-20M High-Performance Impact<TM> PAL<R> Circuits 5962-8767101KA
High-Performance Impact PAL Circuits 24-CFP -55 to 125

High-Performance Impact<TM> PAL<R> Circuits 24-CFP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Programmable Logic Devices (PLD)
Product Number 5962-8767101KA
Product Name TIBPAL20L8-20M High-Performance Impact<TM> PAL<R> Circuits
Package Type Other; CDIP,CFP,LCCC
Unlock Full Specs
to access all available technical data

Similar Products

DS90UB925Q-Q1 5 - 85 MHz 24-bit Color FPD-Link III Serializer with Bidirectional Control Channel - DS90UB925QSQ/NOPB - Texas Instruments
Specs
Device Type SERDES
Package Type Other; WQFN
Internal Frequency 85 MHz
View Details
2 suppliers
DS90UR124-Q1 5-43MHz DC-Balanced 24-Bit FPD-Link II Deserializer - DS90UR124QVSX/NOPB - Texas Instruments
Specs
Device Type SERDES
Supply Voltage 3.3V
Package Type Other; TQFP
View Details
2 suppliers
DS92LV2422 10 to 75 MHz, 24-bit Channel-Link II Deserializer - DS92LV2422SQ/NOPB - Texas Instruments
Specs
Device Type SERDES
Package Type Other; WQFN
Internal Frequency 75 MHz
View Details
2 suppliers
DS92LV2421 10 to 75 MHz, 24-bit Channel-Link II Serializer - DS92LV2421SQ/NOPB - Texas Instruments
Specs
Device Type SERDES
Package Type Other; WQFN
Internal Frequency 75 MHz
View Details
2 suppliers