The DS90UR124-Q1 is a deserializer in a 64-pin TQFP package measuring 10.00mm × 10.00mm, designed to convert FPD-Link II LVDS serial streams into 24-bit parallel video data for automotive displays. It supports pixel clock frequencies from 5MHz to 43MHz, operates from a 3.3V ±10% supply, and is qualified to AEC-Q100 grade 2 with an operational temperature range of -40°C to 105°C. The device meets ISO 10605 ESD standards with greater than 8kV HBM protection and supports hot plug-in. It features embedded DC-balanced clock recovery, AC-coupled transmission, and enables operation over 10-meter shielded twisted-pair cables without requiring a reference clock. Backward compatibility with DS90C124 is provided through a control pin.
5-43MHz DC-Balanced 24-Bit FPD-Link II Deserializer 64-TQFP -40 to 105
1.03Gbps Deserializer 1 Input 24 Output 64-TQFP (10x10)
1.03Gbps Deserializer 1 Input 24 Output 64-TQFP (10x10)
1.03Gbps Deserializer 1 Input 24 Output 64-TQFP (10x10)
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | DS90UR124QVSX/NOPB | 296-35247-2-ND |
| Product Name | DS90UR124-Q1 5-43MHz DC-Balanced 24-Bit FPD-Link II Deserializer | Serializers, Deserializers |
| Package Type | Other; TQFP | TQFP; Other; 64-TQFP |
| Logic Family | LVCMOS | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Supply Voltage | 3.3V |