The UC1842A is a current-mode PWM controller designed for off-line and DC-DC converters, featuring low start-up current (< 0.5 mA), pulse-by-pulse current limiting, and an undervoltage lockout with hysteresis. It is packaged in a 20-pin LCCC with nominal dimensions of 8.89 mm × 8.89 mm and operates over a temperature range of -55°C to 125°C. The device has a UVLO turn-on threshold of 16 V and turn-off threshold of 10 V, with a maximum duty cycle of less than 100%. The output stage provides high-current totem pole drive.
Current Mode PWM Controller 20-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | 5962-8670405XA |
| Product Name | UC1842A Current Mode PWM Controller |
| Package Type | Other; CDIP,LCCC |