High-performance programmable array logic device in a 20-pin ceramic dual in-line package, operating over the military temperature range of -55°C to 125°C, with a maximum propagation delay of 12 ns and a maximum frequency of 56 MHz without feedback or 48 MHz with feedback. Features power-up clear, preload capability on output registers, and a security fuse. All register outputs are set low at power-up.
High-Performance Impact-X<TM> PAL<R> Circuits 20-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Programmable Logic Devices (PLD) |
| Product Number | 5962-8515516RA |
| Product Name | TIBPAL16R4-12M High-Performance Impact-X<TM> PAL<R> Circuits |
| Package Type | Other; CDIP,CFP,LCCC |