Integrated Device Technology NON-INVERTING OCTAL LATCH 54FCT373ATDB

Description
The IDT 54FCT373T is an octal transparent latch with 3-state outputs and is intended for bus oriented applications. The flip-flops appear transparent to the data when Latch Enable ( LE ) is high. When LE is low, the data that meets the set-up time is latched. The 54FCT373T operates at -55C to +125C. (For commercial version, see 74FCT373T )
Datasheet
Description
The IDT 54FCT373T is an octal transparent latch with 3-state outputs and is intended for bus oriented applications. The flip-flops appear transparent to the data when Latch Enable ( LE ) is high. When LE is low, the data that meets the set-up time is latched. The 54FCT373T operates at -55C to +125C. (For commercial version, see 74FCT373T )
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NON-INVERTING OCTAL LATCH - 54FCT373ATDB - Integrated Device Technology
San Jose, CA, USA
NON-INVERTING OCTAL LATCH
54FCT373ATDB
NON-INVERTING OCTAL LATCH 54FCT373ATDB
The IDT 54FCT373T is an octal transparent latch with 3-state outputs and is intended for bus oriented applications. The flip-flops appear transparent to the data when Latch Enable ( LE ) is high. When LE is low, the data that meets the set-up time is latched. The 54FCT373T operates at -55C to +125C. (For commercial version, see 74FCT373T )

The IDT 54FCT373T is an octal transparent latch with 3-state outputs and is intended for bus oriented applications. The flip-flops appear transparent to the data when Latch Enable ( LE ) is high. When LE is low, the data that meets the set-up time is latched. The 54FCT373T operates at -55C to +125C. (For commercial version, see 74FCT373T )

Supplier's Site Datasheet
Latches - 54FCT373ATDB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 54FCT373ATDB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
54FCT373ATDB
Integrated Circuits (ICs) - Logic - Latches 54FCT373ATDB
IC D-TYPE TRANSP SGL 8:8 20CDIP

IC D-TYPE TRANSP SGL 8:8 20CDIP

Supplier's Site

Technical Specifications

  Integrated Device Technology Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number 54FCT373ATDB 54FCT373ATDB 54FCT373ATDB
Product Name NON-INVERTING OCTAL LATCH Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type transparent latch with 5 V tolerant inputs/outputs; 3-state - 74LVC373AD-Q100J - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
Latches - 74AHCT16373DLRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 48-BSSOP (0.295\", 7.50mm Width); SOP; SSOP
View Details
2 suppliers
Logic - Latches - 74AC573PC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Integrated Circuits (ICs) - Logic - Latches - 74FCT162373TPA - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers