Terra Universal, Inc. Weigh Box XPert

Description
Provides a leak-tight barrier to the operator while weighing potent fine powders Have inlet and outlet HEPA filters Built-in blower speed control capable of airflow from 13 CFM to 100 CFM (22.1 m³/hr to 170 m³/hr) 0.05 ppm average tracer gas levels or less detected during perimeter scan testing Airborne particulate cleanliness exceeds ISO Class 5 conditions and achieves ISO Class 3 conditions Vibrations less than .00015 inches (0.004 mm) displacement measured at the work surface at all airflow volumes Balance stability to five decimal places on an analytical balance Leak-tested with a mass spectrometer while pressurized with helium at 1 inch of water gauge. Reduces static discharge via an anti-static ionizer fan Labconco's XPert Boxes allow the operator to work with hazardous airborne particulates or powders. They can also be used for cleanroom applications with materials sensitive to airborne particulates and requiring ISO Class 3 conditions. These boxes have use in pharmaceutical research, nanotechnology and biochemistry. Microorganisms, low-level radiochemicals, chemical carcinogens and asbestos may also be used in these boxes. These boxes include an anti-static ionizer fan to reduce static charge and a balance vibration isolator, both useful during weighing operations. Inlet and Outlet HEPA Filters and Ducting The inlet and outlet HEPA filters are 99.99% efficient on 0.3 micron particulates. They also prevent contamination from entering or leaving the glove box chamber. These glove boxes are also designed to return filtered air to the laboratory. There is an optional FilterMate Portable Exhauster that may be installed via a ductwork downstream of the exhaust to adsorb low levels of organic fumes, formaldehyde, or ammonia gases. The glove boxes can also be thimble ducted and exhausted to the outside using a remote-mounted blower. Built-In Blower with Speed Control This makes airflow capable from 13 CFM to 100CFM (22.1 m³/hr to 170 m³/hr). It pulls air through the inlet HEPA filter and discharges HEPA-filtered air back into the laboratory through the top of the box. This negative pressure operation ensures that all internally-contamina ted air passes through the exhaust HEPA filter before returning to the laboratory. Particulate –Free ISO Class 3 Air Particulate counts in the work area conform to ISO 14644-1, providing ISO Class 3 conditions at both minimum and maximum operational airflow volumes (35 particulates at 0.5 micron size per cubic meter of air volume).
Description
Provides a leak-tight barrier to the operator while weighing potent fine powders Have inlet and outlet HEPA filters Built-in blower speed control capable of airflow from 13 CFM to 100 CFM (22.1 m³/hr to 170 m³/hr) 0.05 ppm average tracer gas levels or less detected during perimeter scan testing Airborne particulate cleanliness exceeds ISO Class 5 conditions and achieves ISO Class 3 conditions Vibrations less than .00015 inches (0.004 mm) displacement measured at the work surface at all airflow volumes Balance stability to five decimal places on an analytical balance Leak-tested with a mass spectrometer while pressurized with helium at 1 inch of water gauge. Reduces static discharge via an anti-static ionizer fan Labconco's XPert Boxes allow the operator to work with hazardous airborne particulates or powders. They can also be used for cleanroom applications with materials sensitive to airborne particulates and requiring ISO Class 3 conditions. These boxes have use in pharmaceutical research, nanotechnology and biochemistry. Microorganisms, low-level radiochemicals, chemical carcinogens and asbestos may also be used in these boxes. These boxes include an anti-static ionizer fan to reduce static charge and a balance vibration isolator, both useful during weighing operations. Inlet and Outlet HEPA Filters and Ducting The inlet and outlet HEPA filters are 99.99% efficient on 0.3 micron particulates. They also prevent contamination from entering or leaving the glove box chamber. These glove boxes are also designed to return filtered air to the laboratory. There is an optional FilterMate Portable Exhauster that may be installed via a ductwork downstream of the exhaust to adsorb low levels of organic fumes, formaldehyde, or ammonia gases. The glove boxes can also be thimble ducted and exhausted to the outside using a remote-mounted blower. Built-In Blower with Speed Control This makes airflow capable from 13 CFM to 100CFM (22.1 m³/hr to 170 m³/hr). It pulls air through the inlet HEPA filter and discharges HEPA-filtered air back into the laboratory through the top of the box. This negative pressure operation ensures that all internally-contamina ted air passes through the exhaust HEPA filter before returning to the laboratory. Particulate –Free ISO Class 3 Air Particulate counts in the work area conform to ISO 14644-1, providing ISO Class 3 conditions at both minimum and maximum operational airflow volumes (35 particulates at 0.5 micron size per cubic meter of air volume).

Suppliers

Company
Product
Description
Supplier Links
Weigh Box - XPert - Terra Universal, Inc.
Fullerton, CA, USA
Weigh Box
XPert
Weigh Box XPert
Provides a leak-tight barrier to the operator while weighing potent fine powders Have inlet and outlet HEPA filters Built-in blower speed control capable of airflow from 13 CFM to 100 CFM (22.1 m³/hr to 170 m³/hr) 0.05 ppm average tracer gas levels or less detected during perimeter scan testing Airborne particulate cleanliness exceeds ISO Class 5 conditions and achieves ISO Class 3 conditions Vibrations less than .00015 inches (0.004 mm) displacement measured at the work surface at all airflow volumes Balance stability to five decimal places on an analytical balance Leak-tested with a mass spectrometer while pressurized with helium at 1 inch of water gauge. Reduces static discharge via an anti-static ionizer fan Labconco's XPert Boxes allow the operator to work with hazardous airborne particulates or powders. They can also be used for cleanroom applications with materials sensitive to airborne particulates and requiring ISO Class 3 conditions. These boxes have use in pharmaceutical research, nanotechnology and biochemistry. Microorganisms, low-level radiochemicals, chemical carcinogens and asbestos may also be used in these boxes. These boxes include an anti-static ionizer fan to reduce static charge and a balance vibration isolator, both useful during weighing operations. Inlet and Outlet HEPA Filters and Ducting The inlet and outlet HEPA filters are 99.99% efficient on 0.3 micron particulates. They also prevent contamination from entering or leaving the glove box chamber. These glove boxes are also designed to return filtered air to the laboratory. There is an optional FilterMate Portable Exhauster that may be installed via a ductwork downstream of the exhaust to adsorb low levels of organic fumes, formaldehyde, or ammonia gases. The glove boxes can also be thimble ducted and exhausted to the outside using a remote-mounted blower. Built-In Blower with Speed Control This makes airflow capable from 13 CFM to 100CFM (22.1 m³/hr to 170 m³/hr). It pulls air through the inlet HEPA filter and discharges HEPA-filtered air back into the laboratory through the top of the box. This negative pressure operation ensures that all internally-contamina ted air passes through the exhaust HEPA filter before returning to the laboratory. Particulate –Free ISO Class 3 Air Particulate counts in the work area conform to ISO 14644-1, providing ISO Class 3 conditions at both minimum and maximum operational airflow volumes (35 particulates at 0.5 micron size per cubic meter of air volume).
  • Provides a leak-tight barrier to the operator while weighing potent fine powders
  • Have inlet and outlet HEPA filters
  • Built-in blower speed control capable of airflow from 13 CFM to 100 CFM (22.1 m³/hr to 170 m³/hr)
  • 0.05 ppm average tracer gas levels or less detected during perimeter scan testing
  • Airborne particulate cleanliness exceeds ISO Class 5 conditions and achieves ISO Class 3 conditions
  • Vibrations less than .00015 inches (0.004 mm) displacement measured at the work surface at all airflow volumes
  • Balance stability to five decimal places on an analytical balance
  • Leak-tested with a mass spectrometer while pressurized with helium at 1 inch of water gauge.
  • Reduces static discharge via an anti-static ionizer fan

Labconco's XPert Boxes allow the operator to work with hazardous airborne particulates or powders. They can also be used for cleanroom applications with materials sensitive to airborne particulates and requiring ISO Class 3 conditions. These boxes have use in pharmaceutical research, nanotechnology and biochemistry. Microorganisms, low-level radiochemicals, chemical carcinogens and asbestos may also be used in these boxes. These boxes include an anti-static ionizer fan to reduce static charge and a balance vibration isolator, both useful during weighing operations.

Inlet and Outlet HEPA Filters and Ducting

The inlet and outlet HEPA filters are 99.99% efficient on 0.3 micron particulates. They also prevent contamination from entering or leaving the glove box chamber. These glove boxes are also designed to return filtered air to the laboratory. There is an optional FilterMate Portable Exhauster that may be installed via a ductwork downstream of the exhaust to adsorb low levels of organic fumes, formaldehyde, or ammonia gases. The glove boxes can also be thimble ducted and exhausted to the outside using a remote-mounted blower.

Built-In Blower with Speed Control

This makes airflow capable from 13 CFM to 100CFM (22.1 m³/hr to 170 m³/hr). It pulls air through the inlet HEPA filter and discharges HEPA-filtered air back into the laboratory through the top of the box. This negative pressure operation ensures that all internally-contaminated air passes through the exhaust HEPA filter before returning to the laboratory.

Particulate –Free ISO Class 3 Air

Particulate counts in the work area conform to ISO 14644-1, providing ISO Class 3 conditions at both minimum and maximum operational airflow volumes (35 particulates at 0.5 micron size per cubic meter of air volume).

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Gloveboxes and Isolators
Product Number XPert
Product Name Weigh Box
Isolator Type Glovebox
Isolator Features Casters; Integrated Purifier
Glove Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Compounding Aseptic Isolator (CAI) - SterilSHIELD® SS600 - Baker
Specs
Isolator Type Glovebox
Glove Ports 2
Width / Length 51.38 inch (1305 mm)
View Details
Vacuum Glovebox - 210 - Terra Universal, Inc.
Terra Universal, Inc.
Specs
Isolator Type Glovebox
Isolator Features Integrated Gas Analyzer (optional feature)
Glove Ports 2
View Details
Total Exhaust Compounding Aseptic Containment Isolator - PharmaGard ES NU-NTE800 - NuAire, Inc.
Specs
Isolator Type Glovebox
Isolator Features Casters
Glove Ports 2
View Details
Glove Bag™ - R Model - Glas-Col, LLC
Specs
Isolator Type Glovebag
Glove Ports 2
View Details