Terra Universal, Inc. Stainless Steel Glovebox 300

Description
Provides a clean, air-tight, controlled environment for a wide range of manufacturing processes in semiconductor, pharmaceutical, and other industries Air Lock features recessed polyurethane seals and heavy-duty latches and hinges for enhanced durability and sealing performance Side flanges simplify insertion/removal of process equipment and allow easy addition of ovens and air locks Removable arm ports can be interchanged to meet specific requirements and accept a wide variety of gloves Select single model (with two glove ports) or twin model (with four glove ports) Versatile Glove Box Solutions The Series 300 Stainless Steel Controlled Atmosphere Chamber provides a hermetically sealed environment for such manufacturing operations as resistance welding of semiconductor hybrids, parts degassing, temperature and humidity testing, and chemical mixing in a nonreactive environment. A wide safety glass viewing window is tightly installed using gasketed seals that ensure minimum vapor loss and stand up to positive pressures. A fluorescent light fixture, cord and switch are mounted to the exterior of the chamber to ensure proper illumination without contaminating the internal environment or posing a combustion hazard in the presence of flammable gases. Convenient Access, Optimal Versatility These chambers come standard with removable arm ports (two or four, depending on the model selected) that are double-gasketed and bolted to the chamber wall for strength and optimal seal integrity. They can be easily removed and replaced with custom ports designed to meet specific requirements. (Order gloves separately.) Like our other stainless steel chambers, all Series 300 models also feature side access flanges that allow easy attachment of Terra's process modules (ovens and air locks) and also permit "cascading" of several chambers in series. These flanges are easy to remove and reinstall and feature a "U-channel" double-gasketed seal that guarantees the integrity of the internal environment.
Description
Provides a clean, air-tight, controlled environment for a wide range of manufacturing processes in semiconductor, pharmaceutical, and other industries Air Lock features recessed polyurethane seals and heavy-duty latches and hinges for enhanced durability and sealing performance Side flanges simplify insertion/removal of process equipment and allow easy addition of ovens and air locks Removable arm ports can be interchanged to meet specific requirements and accept a wide variety of gloves Select single model (with two glove ports) or twin model (with four glove ports) Versatile Glove Box Solutions The Series 300 Stainless Steel Controlled Atmosphere Chamber provides a hermetically sealed environment for such manufacturing operations as resistance welding of semiconductor hybrids, parts degassing, temperature and humidity testing, and chemical mixing in a nonreactive environment. A wide safety glass viewing window is tightly installed using gasketed seals that ensure minimum vapor loss and stand up to positive pressures. A fluorescent light fixture, cord and switch are mounted to the exterior of the chamber to ensure proper illumination without contaminating the internal environment or posing a combustion hazard in the presence of flammable gases. Convenient Access, Optimal Versatility These chambers come standard with removable arm ports (two or four, depending on the model selected) that are double-gasketed and bolted to the chamber wall for strength and optimal seal integrity. They can be easily removed and replaced with custom ports designed to meet specific requirements. (Order gloves separately.) Like our other stainless steel chambers, all Series 300 models also feature side access flanges that allow easy attachment of Terra's process modules (ovens and air locks) and also permit "cascading" of several chambers in series. These flanges are easy to remove and reinstall and feature a "U-channel" double-gasketed seal that guarantees the integrity of the internal environment.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Glovebox - 300 - Terra Universal, Inc.
Fullerton, CA, USA
Stainless Steel Glovebox
300
Stainless Steel Glovebox 300
Provides a clean, air-tight, controlled environment for a wide range of manufacturing processes in semiconductor, pharmaceutical, and other industries Air Lock features recessed polyurethane seals and heavy-duty latches and hinges for enhanced durability and sealing performance Side flanges simplify insertion/removal of process equipment and allow easy addition of ovens and air locks Removable arm ports can be interchanged to meet specific requirements and accept a wide variety of gloves Select single model (with two glove ports) or twin model (with four glove ports) Versatile Glove Box Solutions The Series 300 Stainless Steel Controlled Atmosphere Chamber provides a hermetically sealed environment for such manufacturing operations as resistance welding of semiconductor hybrids, parts degassing, temperature and humidity testing, and chemical mixing in a nonreactive environment. A wide safety glass viewing window is tightly installed using gasketed seals that ensure minimum vapor loss and stand up to positive pressures. A fluorescent light fixture, cord and switch are mounted to the exterior of the chamber to ensure proper illumination without contaminating the internal environment or posing a combustion hazard in the presence of flammable gases. Convenient Access, Optimal Versatility These chambers come standard with removable arm ports (two or four, depending on the model selected) that are double-gasketed and bolted to the chamber wall for strength and optimal seal integrity. They can be easily removed and replaced with custom ports designed to meet specific requirements. (Order gloves separately.) Like our other stainless steel chambers, all Series 300 models also feature side access flanges that allow easy attachment of Terra's process modules (ovens and air locks) and also permit "cascading" of several chambers in series. These flanges are easy to remove and reinstall and feature a "U-channel" double-gasketed seal that guarantees the integrity of the internal environment.
  • Provides a clean, air-tight, controlled environment for a wide range of manufacturing processes in semiconductor, pharmaceutical, and other industries
  • Air Lock features recessed polyurethane seals and heavy-duty latches and hinges for enhanced durability and sealing performance
  • Side flanges simplify insertion/removal of process equipment and allow easy addition of ovens and air locks
  • Removable arm ports can be interchanged to meet specific requirements and accept a wide variety of gloves
  • Select single model (with two glove ports) or twin model (with four glove ports)

Versatile Glove Box Solutions
The Series 300 Stainless Steel Controlled Atmosphere Chamber provides a hermetically sealed environment for such manufacturing operations as resistance welding of semiconductor hybrids, parts degassing, temperature and humidity testing, and chemical mixing in a nonreactive environment.

A wide safety glass viewing window is tightly installed using gasketed seals that ensure minimum vapor loss and stand up to positive pressures. A fluorescent light fixture, cord and switch are mounted to the exterior of the chamber to ensure proper illumination without contaminating the internal environment or posing a combustion hazard in the presence of flammable gases.

Convenient Access, Optimal Versatility
These chambers come standard with removable arm ports (two or four, depending on the model selected) that are double-gasketed and bolted to the chamber wall for strength and optimal seal integrity. They can be easily removed and replaced with custom ports designed to meet specific requirements. (Order gloves separately.)

Like our other stainless steel chambers, all Series 300 models also feature side access flanges that allow easy attachment of Terra's process modules (ovens and air locks) and also permit "cascading" of several chambers in series. These flanges are easy to remove and reinstall and feature a "U-channel" double-gasketed seal that guarantees the integrity of the internal environment.

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Gloveboxes and Isolators
Product Number 300
Product Name Stainless Steel Glovebox
Isolator Type Glovebox
Isolator Features Integrated Purifier (optional feature); Integrated Gas Analyzer (optional feature)
Glove Ports 4
Unlock Full Specs
to access all available technical data

Similar Products

Physiological Cell Culture Workstations - Dual Chamber InvivO<sub>2</sub> - Baker
Specs
Isolator Type Glovebox
Isolator Features Two Sided
Glove Ports 4
View Details
Laser Glovebox Hermetic Sealing Systems -  - Qnnect, formerly Hermetic Solutions Group
Qnnect, formerly Hermetic Solutions Group
Specs
Isolator Type Glovebox
Isolator Features Compact / Mini (optional feature)
View Details
Protector Fiberglass Controlled Atmosphere Glove Box - 5080010 - Labconco Corporation
Specs
Isolator Type Glovebox
Glove Ports 2
Width / Length 35 inch (889 mm)
View Details
Laminar Flow Glovebox Isolator -  - Terra Universal, Inc.
Specs
Isolator Type Glovebox
Glove Ports 2
Width / Length 27.38 to 32.5 inch (695 to 825 mm)
View Details